FLOW SENSOR, 0.2-2GPM, 200PSI, 3/8" NPT; Flow Rate Min:0.8l/min; Flow Rate Max:7.6l/min; Pressure Max:200psi; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Accuracy %:2%; Port Size:9.53mm; Product Range:FT-330 Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 06R2342 |
| Product Name | Flow Sensor, 0.2-2Gpm, 200Psi, 3/8 Npt; Flow Rate Min Gems Sensors |
| Process Media Type | Liquid |