Pomona Electronics Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona 2259

Description
BOX, NON-CONDUCTIVE, PHENOLIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:44.45mm; External Width - Metric:37mm; External Depth - Metric:18mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
BOX, NON-CONDUCTIVE, PHENOLIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:44.45mm; External Width - Metric:37mm; External Depth - Metric:18mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona - 44F5356 - Newark, An Avnet Company
Chicago, IL, United States
Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona
44F5356
Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona 44F5356
BOX, NON-CONDUCTIVE, PHENOLIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:44.45mm; External Width - Metric:37mm; External Depth - Metric:18mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

BOX, NON-CONDUCTIVE, PHENOLIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:44.45mm; External Width - Metric:37mm; External Depth - Metric:18mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 44F5356
Product Name Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona
Length 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4254 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 5.12 inch (130 mm)
Depth 5.12 inch (130 mm)
View Details
General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details