Tektronix, Inc. Analog Oscilloscope 2252

Description
The 2252 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 100 MHz 4 Channel Hands-Off Voltmeter Measurements SmartCursor Track Voltmeter Measurements Integrated Counter/Timer Phase Measurements Automatic Rise/Fall Time and Propagation Delay Time Measurements Store/Recall of 20 Front Panel Setups Push-Button Hardcopy Output Centronics Interface GPIB Programmable The Tektronix 2252 is a 100 MHz four-channel analog oscilloscope, with a built-in 200 MHz counter/timer. The 2252 combines the precision and versatility of analog real-time with the power of waveform digitizing.
Datasheet
Description
The 2252 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 100 MHz 4 Channel Hands-Off Voltmeter Measurements SmartCursor Track Voltmeter Measurements Integrated Counter/Timer Phase Measurements Automatic Rise/Fall Time and Propagation Delay Time Measurements Store/Recall of 20 Front Panel Setups Push-Button Hardcopy Output Centronics Interface GPIB Programmable The Tektronix 2252 is a 100 MHz four-channel analog oscilloscope, with a built-in 200 MHz counter/timer. The 2252 combines the precision and versatility of analog real-time with the power of waveform digitizing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2252 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2252
Analog Oscilloscope 2252
The 2252 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 100 MHz 4 Channel Hands-Off Voltmeter Measurements SmartCursor Track Voltmeter Measurements Integrated Counter/Timer Phase Measurements Automatic Rise/Fall Time and Propagation Delay Time Measurements Store/Recall of 20 Front Panel Setups Push-Button Hardcopy Output Centronics Interface GPIB Programmable The Tektronix 2252 is a 100 MHz four-channel analog oscilloscope, with a built-in 200 MHz counter/timer. The 2252 combines the precision and versatility of analog real-time with the power of waveform digitizing.

The 2252 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 100 MHz
  • 4 Channel
  • Hands-Off Voltmeter Measurements
  • SmartCursor Track Voltmeter Measurements
  • Integrated Counter/Timer
  • Phase Measurements
  • Automatic Rise/Fall Time and Propagation Delay Time Measurements
  • Store/Recall of 20 Front Panel Setups
  • Push-Button Hardcopy Output
  • Centronics Interface
  • GPIB Programmable

The Tektronix 2252 is a 100 MHz four-channel analog oscilloscope, with a built-in 200 MHz counter/timer. The 2252 combines the precision and versatility of analog real-time with the power of waveform digitizing.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2252
Product Name Analog Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2204-S 200MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2204-S - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000B5-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details