Pomona Electronics Coaxial Cables (RF) 2249-Y-72

Description
"Cable Assembly Coaxial BNC to BNC RG-223 DS 72.0"" (1.8m) 6.0'"
Request a Quote
Description
"Cable Assembly Coaxial BNC to BNC RG-223 DS 72.0"" (1.8m) 6.0'"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Coaxial Cable Assembly, part number 93B7380, features BNC male connectors on both ends and is designed for reliable performance in various applications. It utilizes RG223 cable with a 50-ohm impedance, making it suitable for RF transmission and test and measurement applications. The assembly includes a molded strain relief that enhances durability and strength, while the Teflon insulation and nickel-plated outer shells of the connectors contribute to long life and resistance to tarnishing. Gold-plated center contacts ensure minimal signal loss and noise interference. The cable assembly is rated for a maximum voltage of 500 Vrms and is compliant with RoHS standards. Custom lengths are available upon request, providing flexibility for specific project requirements.

Datasheet Summary
Powered by GS/AI

The Coaxial Cable Assembly, part number 93B7380, features BNC male connectors on both ends and is designed for reliable performance in various applications. It utilizes RG223 cable with a 50-ohm impedance, making it suitable for RF transmission and test and measurement applications. The assembly includes a molded strain relief that enhances durability and strength, while the Teflon insulation and nickel-plated outer shells of the connectors contribute to long life and resistance to tarnishing. Gold-plated center contacts ensure minimal signal loss and noise interference. The cable assembly is rated for a maximum voltage of 500 Vrms and is compliant with RoHS standards. Custom lengths are available upon request, providing flexibility for specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-1857-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1857-ND
Coaxial Cables (RF) 501-1857-ND
"Cable Assembly Coaxial BNC to BNC RG-223 DS 72.0"" (1.8m) 6.0'"

"Cable Assembly Coaxial BNC to BNC RG-223 DS 72.0"" (1.8m) 6.0'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2249-Y-72 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
2249-Y-72
Cable Assemblies - Coaxial Cables (RF) 2249-Y-72
CBL ASSY BNC PLUG TO PLUG 6'

CBL ASSY BNC PLUG TO PLUG 6'

Supplier's Site
Cable Assy; 72 in.; 19 AWG; RG223/U; Non Booted; Black Jacket; UL Listed - 70198018 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; 72 in.; 19 AWG; RG223/U; Non Booted; Black Jacket; UL Listed
70198018
Cable Assy; 72 in.; 19 AWG; RG223/U; Non Booted; Black Jacket; UL Listed 70198018
Cable Assembly with BNC Male on Each End, 50 Ohms Impedance, PTFE Dielectric Material Cable Designation and Type 2249-C: RG58C/U, 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN applications. 2249-E: RG59B/U, 75 ohm cable assembly for use with broadcast, video, and other signal applications. 2249-K: RG174/U, smaller diameter 50 ohm cable for greater flexibility in tight applications. It is best suited for use in low power situations where small size and flexibility is important. 2249-Y: RG223/U, double shielded 50 ohm cable assembly for superior interference rejection. Features The Molded Strain Relief Is Directly Bonded to the Cable Jacket for Superior Strength and Durability Teflon Insulation and Nickel Tarnish Resistant Outer Shells Used in the BNC Connector Provide Long Life and Reliability Gold Plated Center Contacts Assure the Most Noise Free Connection Possible The Connectors and Cable Are Impedance Matched

Cable Assembly with BNC Male on Each End, 50 Ohms Impedance, PTFE Dielectric Material
Cable Designation and Type
2249-C: RG58C/U, 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN applications.
2249-E: RG59B/U, 75 ohm cable assembly for use with broadcast, video, and other signal applications.
2249-K: RG174/U, smaller diameter 50 ohm cable for greater flexibility in tight applications. It is best suited for use in low power situations where small size and flexibility is important.
2249-Y: RG223/U, double shielded 50 ohm cable assembly for superior interference rejection.
Features

  • The Molded Strain Relief Is Directly Bonded to the Cable Jacket for Superior Strength and Durability
  • Teflon Insulation and Nickel Tarnish Resistant Outer Shells Used in the BNC Connector Provide Long Life and Reliability
  • Gold Plated Center Contacts Assure the Most Noise Free Connection Possible
  • The Connectors and Cable Are Impedance Matched
Supplier's Site
Coaxial Cable Assembly; Connector Type A Pomona - 93B7380 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
93B7380
Coaxial Cable Assembly; Connector Type A Pomona 93B7380
COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 2249-Y-72 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2249-Y-72
RF Cable Assemblies 2249-Y-72
RF Cable Assemblies BNC M-M RG223/U 6'

RF Cable Assemblies BNC M-M RG223/U 6'

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-1857-ND 2249-Y-72 70198018 93B7380 2249-Y-72
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Cable Assy; 72 in.; 19 AWG; RG223/U; Non Booted; Black Jacket; UL Listed Coaxial Cable Assembly; Connector Type A Pomona RF Cable Assemblies
Application RF Instrumentation and Control RF
Cable Type Coaxial Coaxial Coaxial
Connector Type BNC BNC BNC; BNC Straight Plug
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 5.91 ft (18 dm) 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data