"Cable Assembly Coaxial BNC to BNC RG-223 DS 60.0"" (1.5m) 5.0'"
Cable Assembly with BNC Male on Each End, 50 Ohms Impedance, PTFE Dielectric Material
Cable Designation and Type
2249-C: RG58C/U, 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN applications.
2249-E: RG59B/U, 75 ohm cable assembly for use with broadcast, video, and other signal applications.
2249-K: RG174/U, smaller diameter 50 ohm cable for greater flexibility in tight applications. It is best suited for use in low power situations where small size and flexibility is important.
2249-Y: RG223/U, double shielded 50 ohm cable assembly for superior interference rejection.
Features
COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
CBL ASSY BNC PLUG TO PLUG 5'
RF Cable Assemblies BNC M-M RG223/U 5'
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 501-2161-ND | 70198017 | 22C8069 | 2249-Y-60 | 2249-Y-60 |
| Product Name | Coaxial Cables (RF) | Cable Assy; 60 in.; 19 AWG; RG223/U; Non Booted; Black Jacket; UL Listed | Coaxial Cable Assembly; Connector Type A Pomona | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | Instrumentation and Control | RF | ||
| Cable Type | Coaxial | Coaxial | Coaxial | ||
| Connector Type | BNC | BNC | BNC; BNC Straight Plug | ||
| Cable Shielding | Braid |