"Cable Assembly Coaxial BNC to BNC RG-223 DS 48.0"" (1.2m) 4.0'"
RF Cable Assemblies BNC M-M RG223/U 4'
CBL ASSY BNC PLUG TO PLUG 4'
RF CABLE ASSEMBLY, BNC STR PLUG, 4 ; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.219m; Jacket Color:Black RoHS Compliant: Yes
Cable Assembly with BNC Male on Each End, 50 Ohms Impedance, PTFE Dielectric Material
Cable Designation and Type
2249-C: RG58C/U, 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN applications.
2249-E: RG59B/U, 75 ohm cable assembly for use with broadcast, video, and other signal applications.
2249-K: RG174/U, smaller diameter 50 ohm cable for greater flexibility in tight applications. It is best suited for use in low power situations where small size and flexibility is important.
2249-Y: RG223/U, double shielded 50 ohm cable assembly for superior interference rejection.
Features
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 501-1779-ND | 2249-Y-48 | 2249-Y-48 | 92B1083 | 70198016 |
| Product Name | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Rf Cable Assembly, Bnc Str Plug, 4 ; Connector Type A Pomona | Cable Assy; 48 in.; 19 AWG; RG223/U; Non Booted; Black Jacket; UL Listed |
| Application | RF | RF | RF | Instrumentation and Control | |
| Cable Type | Coaxial | Coaxial | |||
| Connector Type | BNC | BNC; BNC Straight Plug | BNC | ||
| Product Type | RG-223/U |