Pomona Electronics Coaxial Cables (RF) 2249-Y-36

Description
"Cable Assembly Coaxial BNC to BNC RG-223 DS 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-223 DS 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-1404-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1404-ND
Coaxial Cables (RF) 501-1404-ND
"Cable Assembly Coaxial BNC to BNC RG-223 DS 36.00"" (914.40mm)"

"Cable Assembly Coaxial BNC to BNC RG-223 DS 36.00"" (914.40mm)"

Buy Now Datasheet
Coaxial Cable Assembly; Connector Type A Pomona - 94B4227 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
94B4227
Coaxial Cable Assembly; Connector Type A Pomona 94B4227
COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy; 36 in.; 19 AWG; RG223/U; Non Booted; Black Jacket; UL Listed - 70197984 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; 36 in.; 19 AWG; RG223/U; Non Booted; Black Jacket; UL Listed
70197984
Cable Assy; 36 in.; 19 AWG; RG223/U; Non Booted; Black Jacket; UL Listed 70197984
Cable Assembly with BNC Male on Each End, 50 Ohms Impedance, PTFE Dielectric Material Cable Designation and Type 2249-C: RG58C/U, 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN applications. 2249-E: RG59B/U, 75 ohm cable assembly for use with broadcast, video, and other signal applications. 2249-K: RG174/U, smaller diameter 50 ohm cable for greater flexibility in tight applications. It is best suited for use in low power situations where small size and flexibility is important. 2249-Y: RG223/U, double shielded 50 ohm cable assembly for superior interference rejection. Features The Molded Strain Relief Is Directly Bonded to the Cable Jacket for Superior Strength and Durability Teflon Insulation and Nickel Tarnish Resistant Outer Shells Used in the BNC Connector Provide Long Life and Reliability Gold Plated Center Contacts Assure the Most Noise Free Connection Possible The Connectors and Cable Are Impedance Matched

Cable Assembly with BNC Male on Each End, 50 Ohms Impedance, PTFE Dielectric Material
Cable Designation and Type
2249-C: RG58C/U, 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN applications.
2249-E: RG59B/U, 75 ohm cable assembly for use with broadcast, video, and other signal applications.
2249-K: RG174/U, smaller diameter 50 ohm cable for greater flexibility in tight applications. It is best suited for use in low power situations where small size and flexibility is important.
2249-Y: RG223/U, double shielded 50 ohm cable assembly for superior interference rejection.
Features

  • The Molded Strain Relief Is Directly Bonded to the Cable Jacket for Superior Strength and Durability
  • Teflon Insulation and Nickel Tarnish Resistant Outer Shells Used in the BNC Connector Provide Long Life and Reliability
  • Gold Plated Center Contacts Assure the Most Noise Free Connection Possible
  • The Connectors and Cable Are Impedance Matched
Supplier's Site
RF Cable Assemblies - 2249-Y-36 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2249-Y-36
RF Cable Assemblies 2249-Y-36
RF Cable Assemblies BNC M-M RG223/7 3'

RF Cable Assemblies BNC M-M RG223/7 3'

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2249-Y-36 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
2249-Y-36
Cable Assemblies - Coaxial Cables (RF) 2249-Y-36
CBL ASSY BNC PLUG TO PLUG 36"

CBL ASSY BNC PLUG TO PLUG 36"

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-1404-ND 94B4227 70197984 2249-Y-36 2249-Y-36
Product Name Coaxial Cables (RF) Coaxial Cable Assembly; Connector Type A Pomona Cable Assy; 36 in.; 19 AWG; RG223/U; Non Booted; Black Jacket; UL Listed RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF Instrumentation and Control RF
Cable Type Coaxial Coaxial Coaxial
Connector Type BNC BNC; BNC Straight Plug BNC
Cable Length 2.95 ft (9 dm) 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W21-500-01 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-FF-16 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details