Pomona Electronics Coaxial Cables (RF) 2249-Y-180

Description
"Cable Assembly Coaxial BNC to BNC RG-223 DS 180.0"" (4.6m) 15.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-223 DS 180.0"" (4.6m) 15.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-1719-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1719-ND
Coaxial Cables (RF) 501-1719-ND
"Cable Assembly Coaxial BNC to BNC RG-223 DS 180.0"" (4.6m) 15.0'"

"Cable Assembly Coaxial BNC to BNC RG-223 DS 180.0"" (4.6m) 15.0'"

Buy Now Datasheet
RF Cable Assemblies - 2249-Y-180 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2249-Y-180
RF Cable Assemblies 2249-Y-180
RF Cable Assemblies BNC 50OHM RG223

RF Cable Assemblies BNC 50OHM RG223

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2249-Y-180 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
2249-Y-180
Cable Assemblies - Coaxial Cables (RF) 2249-Y-180
CBL ASSY BNC PLUG TO PLUG 15'

CBL ASSY BNC PLUG TO PLUG 15'

Supplier's Site
Coaxial Cable Assembly; Connector Type A Pomona - 96B8932 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
96B8932
Coaxial Cable Assembly; Connector Type A Pomona 96B8932
COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-1719-ND 2249-Y-180 2249-Y-180 96B8932
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cable Assembly; Connector Type A Pomona
Application RF RF
Cable Type Coaxial Coaxial
Connector Type BNC BNC; BNC Straight Plug
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details