Pomona Electronics Coaxial Cables (RF) 2249-Y-144

Description
"Cable Assembly Coaxial BNC to BNC RG-223 DS 144.0"" (3.7m) 12.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-223 DS 144.0"" (3.7m) 12.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 2249-Y-144-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
2249-Y-144-ND
Coaxial Cables (RF) 2249-Y-144-ND
"Cable Assembly Coaxial BNC to BNC RG-223 DS 144.0"" (3.7m) 12.0'"

"Cable Assembly Coaxial BNC to BNC RG-223 DS 144.0"" (3.7m) 12.0'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2249-Y-144 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
2249-Y-144
Cable Assemblies - Coaxial Cables (RF) 2249-Y-144
CBL ASSY BNC PLUG TO PLUG 12'

CBL ASSY BNC PLUG TO PLUG 12'

Supplier's Site
RF Cable Assemblies - 2249-Y-144 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2249-Y-144
RF Cable Assemblies 2249-Y-144
RF Cable Assemblies BNC M/M 144"

RF Cable Assemblies BNC M/M 144"

Buy Now Datasheet
Rf Cable Assy, Bnc Plug-Plug, 3.7M; Coaxial Cable Type Pomona - 07AH5051 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Bnc Plug-Plug, 3.7M; Coaxial Cable Type Pomona
07AH5051
Rf Cable Assy, Bnc Plug-Plug, 3.7M; Coaxial Cable Type Pomona 07AH5051
RF CABLE ASSY, BNC PLUG-PLUG, 3.7M; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Colour:-; Product Range:2249 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:BNC RoHS Compliant: Yes

RF CABLE ASSY, BNC PLUG-PLUG, 3.7M; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Colour:-; Product Range:2249 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:BNC RoHS Compliant: Yes

Supplier's Site
Coaxial Cable Assembly; Connector Type A Pomona - 30C4744 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
30C4744
Coaxial Cable Assembly; Connector Type A Pomona 30C4744
COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2249-Y-144-ND 2249-Y-144 2249-Y-144 07AH5051 30C4744
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assy, Bnc Plug-Plug, 3.7M; Coaxial Cable Type Pomona Coaxial Cable Assembly; Connector Type A Pomona
Application RF RF RF
Cable Type Coaxial Coaxial Coaxial
Connector Type BNC BNC; BNC BNC; BNC Straight Plug
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 1407762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details