"Cable Assembly Coaxial BNC to BNC RG-223 DS 12.00"" (304.80mm)"
CBL ASSY BNC PLUG TO PLUG 12"
Cable Assembly with BNC Male on Each End, 50 Ohms Impedance, PTFE Dielectric Material
Cable Designation and Type
2249-C: RG58C/U, 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN applications.
2249-E: RG59B/U, 75 ohm cable assembly for use with broadcast, video, and other signal applications.
2249-K: RG174/U, smaller diameter 50 ohm cable for greater flexibility in tight applications. It is best suited for use in low power situations where small size and flexibility is important.
2249-Y: RG223/U, double shielded 50 ohm cable assembly for superior interference rejection.
Features
COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG223; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
RF Cable Assemblies M-M RG223/U 1'
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 501-1821-ND | 2249-Y-12 | 70197982 | 05C0570 | 2249-Y-12 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | Cable Assy; 12 in.; 19 AWG; RG223/U; Non Booted; Black Jacket; UL Listed | Coaxial Cable Assembly; Connector Type A Pomona | RF Cable Assemblies |
| Application | RF | Instrumentation and Control | RF | ||
| Cable Type | Coaxial | Coaxial | Coaxial | ||
| Connector Type | BNC | BNC | BNC; BNC Straight Plug | ||
| Cable Length | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) |