Pomona Electronics Coaxial Cables (RF) 2249-K-480

Description
"Cable Assembly Coaxial BNC to BNC RG-174 480.0"" (12.2m) 40.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-174 480.0"" (12.2m) 40.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-1973-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1973-ND
Coaxial Cables (RF) 501-1973-ND
"Cable Assembly Coaxial BNC to BNC RG-174 480.0"" (12.2m) 40.0'"

"Cable Assembly Coaxial BNC to BNC RG-174 480.0"" (12.2m) 40.0'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2249-K-480 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
2249-K-480
Cable Assemblies - Coaxial Cables (RF) 2249-K-480
CBL ASSY BNC PLUG TO PLUG 40'

CBL ASSY BNC PLUG TO PLUG 40'

Supplier's Site
RF Cable Assemblies - 2249-K-480 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2249-K-480
RF Cable Assemblies 2249-K-480
RF Cable Assemblies BNC 50OHM RG174 480 in(1219cm)

RF Cable Assemblies BNC 50OHM RG174 480 in(1219cm)

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-1973-ND 2249-K-480 2249-K-480
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1595486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
ZK2000-2162-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Armored Flexible Cable, DC-110 GHz, 6.0″ - WBL-0.5FTW1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
View Details
2 suppliers