Pomona Electronics Coaxial Cables (RF) 2249-E-6

Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet
Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
2249-E-6
2249-E-6
Molded strain relief, for use with tv, video, lan

Molded strain relief, for use with tv, video, lan

Coaxial Cables (RF) - 501-1971-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1971-ND
Coaxial Cables (RF) 501-1971-ND
"Cable Assembly Coaxial BNC to BNC RG-59B 6.000"" (152.40mm)"

"Cable Assembly Coaxial BNC to BNC RG-59B 6.000"" (152.40mm)"

Buy Now Datasheet
Rf Cable Assembly, Bnc Str Plug, 6; Coaxial Cable Type Pomona - 07AH5045 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Bnc Str Plug, 6; Coaxial Cable Type Pomona
07AH5045
Rf Cable Assembly, Bnc Str Plug, 6; Coaxial Cable Type Pomona 07AH5045
RF CABLE ASSEMBLY, BNC STR PLUG, 6"; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:BNC RoHS Compliant: Yes

RF CABLE ASSEMBLY, BNC STR PLUG, 6"; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:BNC RoHS Compliant: Yes

Supplier's Site
Rf Cable Assembly, Bnc Str Plug, 6; Connector Type A Pomona - 20C5806 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Bnc Str Plug, 6; Connector Type A Pomona
20C5806
Rf Cable Assembly, Bnc Str Plug, 6; Connector Type A Pomona 20C5806
RF CABLE ASSEMBLY, BNC STR PLUG, 6"; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE ASSEMBLY, BNC STR PLUG, 6"; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2249-E-6 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
2249-E-6
Cable Assemblies - Coaxial Cables (RF) 2249-E-6
CBL ASSY BNC PLUG TO PLUG 6"

CBL ASSY BNC PLUG TO PLUG 6"

Supplier's Site
RF Cable Assemblies - 2249-E-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2249-E-6
RF Cable Assemblies 2249-E-6
RF Cable Assemblies BNC 75OHM RG59B

RF Cable Assemblies BNC 75OHM RG59B

Buy Now Datasheet

Technical Specifications

  Pomona Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Network Cables Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2249-E-6 501-1971-ND 07AH5045 20C5806 2249-E-6 2249-E-6
Product Name Coaxial Cables (RF) Rf Cable Assembly, Bnc Str Plug, 6; Coaxial Cable Type Pomona Rf Cable Assembly, Bnc Str Plug, 6; Connector Type A Pomona Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Product Type Patch RG-59B/U
Connector Type BNC BNC BNC; BNC BNC; BNC Straight Plug
Gender Male-Male
Cable Length 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details