Pomona Electronics Coaxial Cables (RF) 2249-E-360

Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet
Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
2249-E-360
2249-E-360
Molded strain relief, for use with tv, video, lan

Molded strain relief, for use with tv, video, lan

Coaxial Cables (RF) - 501-1620-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1620-ND
Coaxial Cables (RF) 501-1620-ND
"Cable Assembly Coaxial BNC to BNC RG-59B 360.0"" (9.1m) 30.0'"

"Cable Assembly Coaxial BNC to BNC RG-59B 360.0"" (9.1m) 30.0'"

Buy Now Datasheet
RF Cable Assemblies - 2249-E-360 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2249-E-360
RF Cable Assemblies 2249-E-360
RF Cable Assemblies BNC 75OHM RG59B

RF Cable Assemblies BNC 75OHM RG59B

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2249-E-360 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
2249-E-360
Cable Assemblies - Coaxial Cables (RF) 2249-E-360
CBL ASSY BNC PLUG TO PLUG 30'

CBL ASSY BNC PLUG TO PLUG 30'

Supplier's Site
Rf Cable Assy, Bnc Plug-Plug, 9.1M; Coaxial Cable Type Pomona - 07AH5044 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Bnc Plug-Plug, 9.1M; Coaxial Cable Type Pomona
07AH5044
Rf Cable Assy, Bnc Plug-Plug, 9.1M; Coaxial Cable Type Pomona 07AH5044
RF CABLE ASSY, BNC PLUG-PLUG, 9.1M; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:29.8ft; Cable Length - Metric:9.1m; Jacket Colour:-; Product Range:2249 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:BNC RoHS Compliant: Yes

RF CABLE ASSY, BNC PLUG-PLUG, 9.1M; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:29.8ft; Cable Length - Metric:9.1m; Jacket Colour:-; Product Range:2249 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:BNC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pomona Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Network Cables Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2249-E-360 501-1620-ND 2249-E-360 2249-E-360 07AH5044
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Cable Assy, Bnc Plug-Plug, 9.1M; Coaxial Cable Type Pomona
Product Type Patch RG-59B/U
Connector Type BNC BNC BNC; BNC
Gender Male-Male
Cable Length 30 ft (91.44 dm) 30 ft (91.44 dm) 29.86 ft (91 dm)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-038 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FM90-60 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details