Pomona Electronics Coaxial Cables (RF) 2249-E-300

Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet
Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
2249-E-300
2249-E-300
Molded strain relief, for use with tv, video, lan

Molded strain relief, for use with tv, video, lan

Coaxial Cables (RF) - 501-1796-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1796-ND
Coaxial Cables (RF) 501-1796-ND
"Cable Assembly Coaxial BNC to BNC RG-59B 300.0"" (7.6m) 25.0'"

"Cable Assembly Coaxial BNC to BNC RG-59B 300.0"" (7.6m) 25.0'"

Buy Now Datasheet
Cable Assy; 300 in.; 23 AWG; RG59B/U; Non Booted; Black Jacket; UL Listed - 70197165 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; 300 in.; 23 AWG; RG59B/U; Non Booted; Black Jacket; UL Listed
70197165
Cable Assy; 300 in.; 23 AWG; RG59B/U; Non Booted; Black Jacket; UL Listed 70197165
Model 2249 Cable Assemblies with BNC Male, 75 Ohms Impedance, Bare Copper Braid Shield Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 ω digital video and audio broadcast connectors and cable assemblies deliver the ruggedness and reliability you need. The transmission of today's digital video signals is demanding higher bandwidth and greater signal purity than the analog signals of yesterday. 75 ω connectors from Pomona help meet these demands by reducing signal loss. Pomona digital video connectors are true 75 ω, precision-machined from high quality materials. Model 2249-E RG59B/U uses 75 Ohm cable, also making it the right choice for use with digital video applications. Features Made from Precision Machined High Quality Brass for Superior Performance Center Contacts Are Plated with 20 Micro Inches of Gold for Better Conductivity Insulation Material Is High Density PTFE All Connectors and Adapters Are 75 Ohm for Broadcast Applications Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life Rating: 500 V RMS , +122°F (+50°C) Max. BNC Body: Tarnish Resistant Nickel-Plated Brass Center Contact: Gold-Plated Brass Dielectric: PTFE Strain Relief: PVC Molded Directly to Cable and Connectors

Model 2249 Cable Assemblies with BNC Male, 75 Ohms Impedance, Bare Copper Braid Shield
Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 Ω digital video and audio broadcast connectors and cable assemblies deliver the ruggedness and reliability you need.
The transmission of today's digital video signals is demanding higher bandwidth and greater signal purity than the analog signals of yesterday. 75 Ω connectors from Pomona help meet these demands by reducing signal loss. Pomona digital video connectors are true 75 Ω, precision-machined from high quality materials.
Model 2249-E RG59B/U uses 75 Ohm cable, also making it the right choice for use with digital video applications.
Features

  • Made from Precision Machined High Quality Brass for Superior Performance
  • Center Contacts Are Plated with 20 Micro Inches of Gold for Better Conductivity
  • Insulation Material Is High Density PTFE
  • All Connectors and Adapters Are 75 Ohm for Broadcast Applications
  • Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life
  • Rating: 500 V RMS , +122°F (+50°C) Max.
  • BNC Body: Tarnish Resistant Nickel-Plated Brass
  • Center Contact: Gold-Plated Brass
  • Dielectric: PTFE
  • Strain Relief: PVC Molded Directly to Cable and Connectors
Supplier's Site
RF Cable Assemblies - 2249-E-300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2249-E-300
RF Cable Assemblies 2249-E-300
RF Cable Assemblies BNC 75OHM RG59B

RF Cable Assemblies BNC 75OHM RG59B

Buy Now Datasheet
Coaxial Cable Assembly; Connector Type A Pomona - 97B2360 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
97B2360
Coaxial Cable Assembly; Connector Type A Pomona 97B2360
COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2249-E-300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
2249-E-300
Cable Assemblies - Coaxial Cables (RF) 2249-E-300
CBL ASSY BNC PLUG TO PLUG 25'

CBL ASSY BNC PLUG TO PLUG 25'

Supplier's Site

Technical Specifications

  Pomona Electronics DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Network Cables Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2249-E-300 501-1796-ND 70197165 2249-E-300 97B2360 2249-E-300
Product Name Coaxial Cables (RF) Cable Assy; 300 in.; 23 AWG; RG59B/U; Non Booted; Black Jacket; UL Listed RF Cable Assemblies Coaxial Cable Assembly; Connector Type A Pomona Cable Assemblies - Coaxial Cables (RF)
Product Type Patch RG-59B/U
Connector Type BNC BNC BNC BNC; BNC Straight Plug
Gender Male-Male
Cable Length 25 ft (76.2 dm) 25 ft (76.2 dm) 25 ft (76.2 dm) 24.93 ft (76 dm) 25 ft (76.2 dm)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products