Molded strain relief, for use with tv, video, lan
"Cable Assembly Coaxial BNC to BNC RG-59B 240.0"" (6.1m) 20.0'"
Model 2249 Cable Assemblies with BNC Male, 75 Ohms Impedance, Bare Copper Braid Shield
Cable Type: RG58B/U type. Voltage: 500 V RMS max. from center conductor to shield and 33 VAC/70 VDC max from shield to earth in controlled hands-free testing environments.
For use with broADCast, video, and other signal applications.
RF Cable Assemblies BNC M-M RG59B/U 20'
COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
CBL ASSY BNC PLUG TO PLUG 20'
| Pomona Electronics | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Network Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2249-E-240 | 501-2154-ND | 70197938 | 2249-E-240 | 51B934 | 2249-E-240 |
| Product Name | Coaxial Cables (RF) | Cable Assy; 240 in.; 23 AWG; RG59B/U; Non Booted; Black Jacket; UL Listed | RF Cable Assemblies | Coaxial Cable Assembly; Connector Type A Pomona | Cable Assemblies - Coaxial Cables (RF) | |
| Product Type | Patch | RG-59B/U | ||||
| Connector Type | BNC | BNC | BNC | BNC; BNC Straight Plug | ||
| Gender | Male-Male | |||||
| Cable Length | 20 ft (60.96 dm) | 20 ft (60.96 dm) | 20 ft (60.96 dm) | 20.01 ft (61 dm) | 20 ft (60.96 dm) | |
| Number of Conductors | 2 # |