Pomona Electronics Coaxial Cables (RF) 2249-E-24

Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet
Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
2249-E-24
2249-E-24
Molded strain relief, for use with tv, video, lan

Molded strain relief, for use with tv, video, lan

Coaxial Cables (RF) - 501-1024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1024-ND
Coaxial Cables (RF) 501-1024-ND
"Cable Assembly Coaxial BNC to BNC RG-59B 24.00"" (609.60mm)"

"Cable Assembly Coaxial BNC to BNC RG-59B 24.00"" (609.60mm)"

Buy Now Datasheet
Coaxial Cable Assembly; Connector Type A Pomona - 35F1078 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
35F1078
Coaxial Cable Assembly; Connector Type A Pomona 35F1078
COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Coax, Bnc Plug-Plug, 75 Ohm, 610Mm; Connector To Connector Pomona - 99AC2853 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Bnc Plug-Plug, 75 Ohm, 610Mm; Connector To Connector Pomona
99AC2853
Rf Coax, Bnc Plug-Plug, 75 Ohm, 610Mm; Connector To Connector Pomona 99AC2853
RF COAX, BNC PLUG-PLUG, 75 OHM, 610MM; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

RF COAX, BNC PLUG-PLUG, 75 OHM, 610MM; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
RF Cable Assemblies - 2249-E-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2249-E-24
RF Cable Assemblies 2249-E-24
RF Cable Assemblies BNC M-M RG59B/U 2'

RF Cable Assemblies BNC M-M RG59B/U 2'

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2249-E-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
2249-E-24
Cable Assemblies - Coaxial Cables (RF) 2249-E-24
CBL ASSY BNC PLUG TO PLUG 24"

CBL ASSY BNC PLUG TO PLUG 24"

Supplier's Site
Cable Assy; 24 in.; 23 AWG; RG59B/U; Non Booted; Black Jacket; UL Listed - 70197926 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; 24 in.; 23 AWG; RG59B/U; Non Booted; Black Jacket; UL Listed
70197926
Cable Assy; 24 in.; 23 AWG; RG59B/U; Non Booted; Black Jacket; UL Listed 70197926
Model 2249 Cable Assemblies with BNC Male, 75 Ohms Impedance, Bare Copper Braid Shield Cable Type: RG58B/U type. Voltage: 500 V RMS max. from center conductor to shield and 33 VAC/70 VDC max from shield to earth in controlled hands-free testing environments. For use with broADCast, video, and other signal applications.

Model 2249 Cable Assemblies with BNC Male, 75 Ohms Impedance, Bare Copper Braid Shield
Cable Type: RG58B/U type. Voltage: 500 V RMS max. from center conductor to shield and 33 VAC/70 VDC max from shield to earth in controlled hands-free testing environments.
For use with broADCast, video, and other signal applications.

Supplier's Site

Technical Specifications

  Pomona Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Network Cables Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2249-E-24 501-1024-ND 35F1078 99AC2853 2249-E-24 2249-E-24 70197926
Product Name Coaxial Cables (RF) Coaxial Cable Assembly; Connector Type A Pomona Rf Coax, Bnc Plug-Plug, 75 Ohm, 610Mm; Connector To Connector Pomona RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Cable Assy; 24 in.; 23 AWG; RG59B/U; Non Booted; Black Jacket; UL Listed
Product Type Patch RG-59B/U
Connector Type BNC BNC BNC; BNC Straight Plug BNC; BNC Plug to BNC Plug BNC
Gender Male-Male
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2-2205130-5 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 16.4 ft (50 dm)
View Details
4 suppliers
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - CBL10SMQ-SM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details