Pomona Electronics Coaxial Cables (RF) 2249-E-144

Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet
Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
2249-E-144
2249-E-144
Molded strain relief, for use with tv, video, lan

Molded strain relief, for use with tv, video, lan

Coaxial Cables (RF) - 501-1640-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1640-ND
Coaxial Cables (RF) 501-1640-ND
"Cable Assembly Coaxial BNC to BNC RG-59B 144.0"" (3.7m) 12.0'"

"Cable Assembly Coaxial BNC to BNC RG-59B 144.0"" (3.7m) 12.0'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2249-E-144 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
2249-E-144
Cable Assemblies - Coaxial Cables (RF) 2249-E-144
CBL ASSY BNC PLUG TO PLUG 12'

CBL ASSY BNC PLUG TO PLUG 12'

Supplier's Site
RF Cable Assemblies - 2249-E-144 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2249-E-144
RF Cable Assemblies 2249-E-144
RF Cable Assemblies BNC 75OHM RG59B

RF Cable Assemblies BNC 75OHM RG59B

Buy Now Datasheet
Rf Cable Assembly, Bnc Str Plug, 12 ; Coaxial Cable Type Pomona - 07AH5043 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Bnc Str Plug, 12 ; Coaxial Cable Type Pomona
07AH5043
Rf Cable Assembly, Bnc Str Plug, 12 ; Coaxial Cable Type Pomona 07AH5043
RF CABLE ASSEMBLY, BNC STR PLUG, 12 ; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:12ft; Cable Length - Metric:3.66m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:BNC RoHS Compliant: Yes

RF CABLE ASSEMBLY, BNC STR PLUG, 12 ; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:12ft; Cable Length - Metric:3.66m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:BNC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pomona Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Network Cables Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2249-E-144 501-1640-ND 2249-E-144 2249-E-144 07AH5043
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assembly, Bnc Str Plug, 12 ; Coaxial Cable Type Pomona
Product Type Patch RG-59B/U
Connector Type BNC BNC BNC; BNC
Gender Male-Male
Cable Length 12 ft (36.58 dm) 12 ft (36.58 dm) 12.01 ft (36.6 dm)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Modular Cable Assemblies - RJE1Y22D57152401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
View Details
2 suppliers
Coaxial Cable - 1122274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
View Details