Molded strain relief, for use with tv, video, lan
"Cable Assembly Coaxial BNC to BNC RG-59B 12.00"" (304.80mm)"
CBL ASSY BNC PLUG TO PLUG 12"
Model 2249 Cable Assemblies with BNC Male, 75 Ohms Impedance, Bare Copper Braid Shield
Cable Designation and Type
2249-C: RG58C/U, 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN applications.
2249-E: RG59B/U, 75 ohm cable assembly for use with broadcast, video, and other signal applications.
2249-K: RG174/U, smaller diameter 50 ohm cable for greater flexibility in tight applications. It is best suited for use in low power situations where small size and flexibility is important.
2249-Y: RG223/U, double shielded 50 ohm cable assembly for superior interference rejection.
Cable Type: RG58B/U type. Voltage: 500 V RMS max. from center conductor to shield and 33 VAC/70 VDC max from shield to earth in controlled hands-free testing environments.
Features
COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
RF COAX, BNC PLUG-PLUG, 75 OHM, 305MM; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
RF Cable Assemblies BNC M-M RG59B/U 1'
| Pomona Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Network Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2249-E-12 | 501-1022-ND | 2249-E-12 | 70197924 | 35F1077 | 99AC2852 | 2249-E-12 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | Cable Assy; 12 in.; 23 AWG; RG59B/U; Non Booted; Black Jacket; UL Listed | Coaxial Cable Assembly; Connector Type A Pomona | Rf Coax, Bnc Plug-Plug, 75 Ohm, 305Mm; Connector To Connector Pomona | RF Cable Assemblies | |
| Product Type | Patch | RG-59B/U | |||||
| Connector Type | BNC | BNC | BNC | BNC; BNC Straight Plug | BNC; BNC Plug to BNC Plug | ||
| Gender | Male-Male | ||||||
| Cable Length | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) | |
| Number of Conductors | 2 # |