Pomona Electronics Coaxial Cables (RF) 2249-E-12#

Description
"Cable Assembly Coaxial BNC to BNC RG-59B 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-59B 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-2249-E-12#-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-2249-E-12#-ND
Coaxial Cables (RF) 501-2249-E-12#-ND
"Cable Assembly Coaxial BNC to BNC RG-59B 12.00"" (304.80mm)"

"Cable Assembly Coaxial BNC to BNC RG-59B 12.00"" (304.80mm)"

Buy Now Datasheet
Rf Cable Assembly, Bnc Str Plug, 1 ; Connector Type A Pomona - 82T4374 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Bnc Str Plug, 1 ; Connector Type A Pomona
82T4374
Rf Cable Assembly, Bnc Str Plug, 1 ; Connector Type A Pomona 82T4374
RF CABLE ASSEMBLY, BNC STR PLUG, 1 ; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE ASSEMBLY, BNC STR PLUG, 1 ; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59B; Impedance:75ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 501-2249-E-12#-ND 82T4374
Product Name Coaxial Cables (RF) Rf Cable Assembly, Bnc Str Plug, 1 ; Connector Type A Pomona
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NR1500U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details