Pomona Electronics Coaxial Cables (RF) 2249-C-96

Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet
Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
2249-C-96
2249-C-96
Molded strain relief, for use with tv, video, lan

Molded strain relief, for use with tv, video, lan

Coaxial Cables (RF) - 501-1563-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1563-ND
Coaxial Cables (RF) 501-1563-ND
"Cable Assembly Coaxial BNC to BNC RG-58C 96.0"" (2.4m) 8.0'"

"Cable Assembly Coaxial BNC to BNC RG-58C 96.0"" (2.4m) 8.0'"

Buy Now Datasheet
RF Cable Assemblies - 2249-C-96 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2249-C-96
RF Cable Assemblies 2249-C-96
RF Cable Assemblies BNC M/M RG58 96" 8' / 2.4M

RF Cable Assemblies BNC M/M RG58 96" 8' / 2.4M

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2249-C-96 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
2249-C-96
Cable Assemblies - Coaxial Cables (RF) 2249-C-96
CBL ASSY BNC PLUG TO PLUG 8'

CBL ASSY BNC PLUG TO PLUG 8'

Supplier's Site
Coaxial Cable Assembly; Connector Type A Pomona - 39C2750 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
39C2750
Coaxial Cable Assembly; Connector Type A Pomona 39C2750
COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:8ft; Cable Length - Metric:2.44m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:8ft; Cable Length - Metric:2.44m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pomona Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Network Cables Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2249-C-96 501-1563-ND 2249-C-96 2249-C-96 39C2750
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cable Assembly; Connector Type A Pomona
Product Type Patch RG-58C/U
Connector Type BNC BNC BNC; BNC Straight Plug
Gender Male-Male
Cable Length 8 ft (24.38 dm) 8 ft (24.38 dm) 8 ft (24.38 dm) 8.01 ft (24.4 dm)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details