Pomona Electronics Rf Cable Assembly, Bnc Str Plug, 6 ; Connector Type A Pomona 2249-C-72#

Description
RF CABLE ASSEMBLY, BNC STR PLUG, 6 ; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.829m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSEMBLY, BNC STR PLUG, 6 ; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.829m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assembly, Bnc Str Plug, 6 ; Connector Type A Pomona - 72M5115 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Bnc Str Plug, 6 ; Connector Type A Pomona
72M5115
Rf Cable Assembly, Bnc Str Plug, 6 ; Connector Type A Pomona 72M5115
RF CABLE ASSEMBLY, BNC STR PLUG, 6 ; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.829m; Jacket Color:Black RoHS Compliant: Yes

RF CABLE ASSEMBLY, BNC STR PLUG, 6 ; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.829m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72M5115
Product Name Rf Cable Assembly, Bnc Str Plug, 6 ; Connector Type A Pomona
Application RF
Unlock Full Specs
to access all available technical data

Similar Products