Pomona Electronics Coaxial Cables (RF) 2249-C-600

Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet
Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
2249-C-600
2249-C-600
Molded strain relief, for use with tv, video, lan

Molded strain relief, for use with tv, video, lan

Coaxial Cables (RF) - 501-1970-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1970-ND
Coaxial Cables (RF) 501-1970-ND
"Cable Assembly Coaxial BNC to BNC RG-58C 600.0"" (15.2m) 50.0'"

"Cable Assembly Coaxial BNC to BNC RG-58C 600.0"" (15.2m) 50.0'"

Buy Now Datasheet
Coaxial Cable Assembly; Connector Type A Pomona - 88F6302 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
88F6302
Coaxial Cable Assembly; Connector Type A Pomona 88F6302
COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 2249-C-600 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2249-C-600
RF Cable Assemblies 2249-C-600
RF Cable Assemblies BNC 50OHM RG58C

RF Cable Assemblies BNC 50OHM RG58C

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2249-C-600 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
2249-C-600
Cable Assemblies - Coaxial Cables (RF) 2249-C-600
CBL ASSY BNC PLUG TO PLUG 50'

CBL ASSY BNC PLUG TO PLUG 50'

Supplier's Site

Technical Specifications

  Pomona Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Network Cables Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2249-C-600 501-1970-ND 88F6302 2249-C-600 2249-C-600
Product Name Coaxial Cables (RF) Coaxial Cable Assembly; Connector Type A Pomona RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Product Type Patch RG-58C/U
Connector Type BNC BNC BNC; BNC Straight Plug
Gender Male-Male
Cable Length 50 ft (152 dm) 49.21 ft (150 dm) 50 ft (152 dm)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
1/4″ Phone Plug Test Cable - 2502 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details