Molded strain relief, for use with tv, video, lan
"Cable Assembly Coaxial BNC to BNC RG-58C 60.0"" (1.5m) 5.0'"
Cable Assembly with BNC Male on Each End, 50 Ohms Impedance, PTFE Dielectric Material
Cable Designation and Type
2249-C: RG58C/U, 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN applications.
2249-E: RG59B/U, 75 ohm cable assembly for use with broadcast, video, and other signal applications.
2249-K: RG174/U, smaller diameter 50 ohm cable for greater flexibility in tight applications. It is best suited for use in low power situations where small size and flexibility is important.
2249-Y: RG223/U, double shielded 50 ohm cable assembly for superior interference rejection.
Features
RF Cable Assemblies BNC M/M 60"
BLACK ELECTRICAL TEST EQUIPMENT ASSEMBLY USE WITH RF TRANSMISSION SYSTEM, TEST & MEASUREMENT, THINNET LAN. FREE 2 YEAR RADWELL WARRANTY
COAXIAL CABLE ASSEMBLY, BNC MALE, RG-58C/U, 60IN; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m RoHS Compliant: Yes
| Pomona Electronics | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Network Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2249-C-60 | 501-1020-ND | 70197921 | 2249-C-60 | 19012284 | 35F1076 |
| Product Name | Coaxial Cables (RF) | Cable Assy; 60 in.; 20 AWG; RG58C/U; Non Booted; Black Jacket; UL Listed | RF Cable Assemblies | Electrical Cable/Wire | Coaxial Cable Assembly, Bnc Male, Rg-58C/u, 60In; Connector Type A Pomona | |
| Product Type | Patch | RG-58C/U | ||||
| Connector Type | BNC | BNC | BNC | BNC; BNC Straight Plug | ||
| Gender | Male-Male | |||||
| Cable Length | 5 ft (15.24 dm) | 5 ft (15.24 dm) | 5 ft (15.24 dm) | 4.92 ft (15 dm) | ||
| Number of Conductors | 2 # |