Pomona Electronics Coaxial Cables (RF) 2249-C-360

Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet
Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
2249-C-360
2249-C-360
Molded strain relief, for use with tv, video, lan

Molded strain relief, for use with tv, video, lan

Coaxial Cables (RF) - 501-1716-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1716-ND
Coaxial Cables (RF) 501-1716-ND
"Cable Assembly Coaxial BNC to BNC RG-58C 360.0"" (9.1m) 30.0'"

"Cable Assembly Coaxial BNC to BNC RG-58C 360.0"" (9.1m) 30.0'"

Buy Now Datasheet
Cable Assy; 360 in.; 20 AWG; RG58C/U; CE Marked - 70197146 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; 360 in.; 20 AWG; RG58C/U; CE Marked
70197146
Cable Assy; 360 in.; 20 AWG; RG58C/U; CE Marked 70197146
Cable Assembly with BNC Male on Each End Gold plated center contacts assure the most noise free connection possible The connectors and cable are impedance matched Teflon insulation and nickel tarnish resistant outer shells used in the BNC connector provide long life and reliability

Cable Assembly with BNC Male on Each End

  • Gold plated center contacts assure the most noise free connection possible
  • The connectors and cable are impedance matched
    Teflon insulation and nickel tarnish resistant outer shells used in the BNC connector provide long life and reliability
Supplier's Site
Rf Cable Assembly, Bnc Str Plug, 30 ; Connector Type A Pomona - 07C8992 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Bnc Str Plug, 30 ; Connector Type A Pomona
07C8992
Rf Cable Assembly, Bnc Str Plug, 30 ; Connector Type A Pomona 07C8992
RF CABLE ASSEMBLY, BNC STR PLUG, 30 ; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:30ft; Cable Length - Metric:9.144m; Jacket Color:Black RoHS Compliant: Yes

RF CABLE ASSEMBLY, BNC STR PLUG, 30 ; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:30ft; Cable Length - Metric:9.144m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 2249-C-360 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2249-C-360
RF Cable Assemblies 2249-C-360
RF Cable Assemblies BNC 50OHM RG58C

RF Cable Assemblies BNC 50OHM RG58C

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2249-C-360 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
2249-C-360
Cable Assemblies - Coaxial Cables (RF) 2249-C-360
CBL ASSY BNC PLUG TO PLUG 30'

CBL ASSY BNC PLUG TO PLUG 30'

Supplier's Site

Technical Specifications

  Pomona Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Network Cables Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2249-C-360 501-1716-ND 70197146 07C8992 2249-C-360 2249-C-360
Product Name Coaxial Cables (RF) Cable Assy; 360 in.; 20 AWG; RG58C/U; CE Marked Rf Cable Assembly, Bnc Str Plug, 30 ; Connector Type A Pomona RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Product Type Patch RG-58C/U
Connector Type BNC BNC BNC BNC; BNC Straight Plug
Gender Male-Male
Cable Length 30 ft (91.44 dm) 30 ft (91.44 dm) 30 ft (91.44 dm) 30 ft (91.44 dm)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Test Cable, RG174/U - 4426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details