Pomona Electronics Coaxial Cables (RF) 2249-C-300

Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet
Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
2249-C-300
2249-C-300
Molded strain relief, for use with tv, video, lan

Molded strain relief, for use with tv, video, lan

Coaxial Cables (RF) - 501-1017-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1017-ND
Coaxial Cables (RF) 501-1017-ND
"Cable Assembly Coaxial BNC to BNC RG-58C 300.0"" (7.6m) 25.0'"

"Cable Assembly Coaxial BNC to BNC RG-58C 300.0"" (7.6m) 25.0'"

Buy Now Datasheet
Coaxial Cable Assembly; Connector Type A Pomona - 88F6303 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
88F6303
Coaxial Cable Assembly; Connector Type A Pomona 88F6303
COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 2249-C-300 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2249-C-300
RF Cable Assemblies 2249-C-300
RF Cable Assemblies BNC 50OHM RG58C

RF Cable Assemblies BNC 50OHM RG58C

Buy Now Datasheet
Cable Assembly with BNC Male Connectorson Each End, 300 Inches of RG58C/U - 70197320 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assembly with BNC Male Connectorson Each End, 300 Inches of RG58C/U
70197320
Cable Assembly with BNC Male Connectorson Each End, 300 Inches of RG58C/U 70197320
Cable Assembly with BNC Male Connectorson Each End, 300 Inches of RG58C/U

Cable Assembly with BNC Male Connectorson Each End, 300 Inches of RG58C/U

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 2249-C-300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
2249-C-300
Cable Assemblies - Coaxial Cables (RF) 2249-C-300
CBL ASSY BNC PLUG TO PLUG 25'

CBL ASSY BNC PLUG TO PLUG 25'

Supplier's Site

Technical Specifications

  Pomona Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Network Cables Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2249-C-300 501-1017-ND 88F6303 2249-C-300 70197320 2249-C-300
Product Name Coaxial Cables (RF) Coaxial Cable Assembly; Connector Type A Pomona RF Cable Assemblies Cable Assembly with BNC Male Connectorson Each End, 300 Inches of RG58C/U Cable Assemblies - Coaxial Cables (RF)
Product Type Patch RG-58C/U
Connector Type BNC BNC BNC; BNC Straight Plug
Gender Male-Male
Cable Length 25 ft (76.2 dm) 24.93 ft (76 dm) 25 ft (76.2 dm) 25 ft (76.2 dm)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
CANopen/DeviceNet cable - 756-1405/060-005 - WAGO
Specs
Application Networking
Product Type M12 socket - M12 plug
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers