Pomona Electronics Coaxial Cables (RF) 2249-C-240

Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet
Description
Molded strain relief, for use with tv, video, lan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
2249-C-240
2249-C-240
Molded strain relief, for use with tv, video, lan

Molded strain relief, for use with tv, video, lan

Coaxial Cables (RF) - 501-1715-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1715-ND
Coaxial Cables (RF) 501-1715-ND
"Cable Assembly Coaxial BNC to BNC RG-58C 240.0"" (6.1m) 20.0'"

"Cable Assembly Coaxial BNC to BNC RG-58C 240.0"" (6.1m) 20.0'"

Buy Now Datasheet
Coaxial Cable Assembly; Connector Type A Pomona - 99F6865 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly; Connector Type A Pomona
99F6865
Coaxial Cable Assembly; Connector Type A Pomona 99F6865
COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2249-C-240 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
2249-C-240
Cable Assemblies - Coaxial Cables (RF) 2249-C-240
CBL ASSY BNC PLUG TO PLUG 20'

CBL ASSY BNC PLUG TO PLUG 20'

Supplier's Site
RF Cable Assemblies - 2249-C-240 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
2249-C-240
RF Cable Assemblies 2249-C-240
RF Cable Assemblies BNC 50OHM RG58C

RF Cable Assemblies BNC 50OHM RG58C

Buy Now Datasheet
Cable Assy; 240 in.; 20 AWG; RG58C/U; Non Booted; Black Jacket; UL Listed - 70197929 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; 240 in.; 20 AWG; RG58C/U; Non Booted; Black Jacket; UL Listed
70197929
Cable Assy; 240 in.; 20 AWG; RG58C/U; Non Booted; Black Jacket; UL Listed 70197929
Cable Assembly with BNC Male on Each End, 50 Ohms Impedance, PTFE Dielectric Material Cable Designation and Type 2249-C: RG58C/U, 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN applications. 2249-E: RG59B/U, 75 ohm cable assembly for use with broadcast, video, and other signal applications. 2249-K: RG174/U, smaller diameter 50 ohm cable for greater flexibility in tight applications. It is best suited for use in low power situations where small size and flexibility is important. 2249-Y: RG223/U, double shielded 50 ohm cable assembly for superior interference rejection. Features The Molded Strain Relief Is Directly Bonded to the Cable Jacket for Superior Strength and Durability Teflon Insulation and Nickel Tarnish Resistant Outer Shells Used in the BNC Connector Provide Long Life and Reliability Gold Plated Center Contacts Assure the Most Noise Free Connection Possible The Connectors and Cable Are Impedance Matched

Cable Assembly with BNC Male on Each End, 50 Ohms Impedance, PTFE Dielectric Material
Cable Designation and Type
2249-C: RG58C/U, 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN applications.
2249-E: RG59B/U, 75 ohm cable assembly for use with broadcast, video, and other signal applications.
2249-K: RG174/U, smaller diameter 50 ohm cable for greater flexibility in tight applications. It is best suited for use in low power situations where small size and flexibility is important.
2249-Y: RG223/U, double shielded 50 ohm cable assembly for superior interference rejection.
Features

  • The Molded Strain Relief Is Directly Bonded to the Cable Jacket for Superior Strength and Durability
  • Teflon Insulation and Nickel Tarnish Resistant Outer Shells Used in the BNC Connector Provide Long Life and Reliability
  • Gold Plated Center Contacts Assure the Most Noise Free Connection Possible
  • The Connectors and Cable Are Impedance Matched
Supplier's Site

Technical Specifications

  Pomona Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Network Cables Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2249-C-240 501-1715-ND 99F6865 2249-C-240 2249-C-240 70197929
Product Name Coaxial Cables (RF) Coaxial Cable Assembly; Connector Type A Pomona Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Cable Assy; 240 in.; 20 AWG; RG58C/U; Non Booted; Black Jacket; UL Listed
Product Type Patch RG-58C/U
Connector Type BNC BNC BNC; BNC Straight Plug BNC
Gender Male-Male
Cable Length 20 ft (60.96 dm) 20.01 ft (61 dm) 20 ft (60.96 dm) 20 ft (60.96 dm) 20 ft (60.96 dm)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6025A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details