Molded strain relief, for use with tv, video, lan
"Cable Assembly Coaxial BNC to BNC RG-58C 180.0"" (4.6m) 15.0'"
RF Cable Assemblies BNC M/M 180"
CBL ASSY BNC PLUG TO PLUG 15'
COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Cable Assembly with BNC Male on Each End, 50 Ohms Impedance, PTFE Dielectric Material
Cable Designation and Type
2249-C: RG58C/U, 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN applications.
2249-E: RG59B/U, 75 ohm cable assembly for use with broadcast, video, and other signal applications.
2249-K: RG174/U, smaller diameter 50 ohm cable for greater flexibility in tight applications. It is best suited for use in low power situations where small size and flexibility is important.
2249-Y: RG223/U, double shielded 50 ohm cable assembly for superior interference rejection.
Features
| Pomona Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Network Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2249-C-180 | 501-1015-ND | 2249-C-180 | 2249-C-180 | 89F331 | 70197386 |
| Product Name | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Coaxial Cable Assembly; Connector Type A Pomona | Cable Assy; 180 in.; 20 AWG; RG58C/U; Non Booted; Black Jacket; UL Listed | |
| Product Type | Patch | RG-58C/U | ||||
| Connector Type | BNC | BNC | BNC; BNC Straight Plug | BNC | ||
| Gender | Male-Male | |||||
| Cable Length | 15 ft (45.72 dm) | 15 ft (45.72 dm) | 15.09 ft (46 dm) | 15 ft (45.72 dm) | ||
| Number of Conductors | 2 # |