Molded strain relief, for use with tv, video, lan
"Cable Assembly Coaxial BNC to BNC RG-58C 144.0"" (3.7m) 12.0'"
COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
RF Cable Assemblies BNC 50OHM RG58C
Cable Assembly with BNC Male on Each End, RG-58C/U, 50 Ohm, 144 Inch
CBL ASSY BNC PLUG TO PLUG 12'
| Pomona Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Network Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2249-C-144 | 501-1389-ND | 91B7188 | 2249-C-144 | 70197318 | 2249-C-144 |
| Product Name | Coaxial Cables (RF) | Coaxial Cable Assembly; Connector Type A Pomona | RF Cable Assemblies | Cable Assembly with BNC Male on Each End, RG-58C/U, 50 Ohm, 144 Inch | Cable Assemblies - Coaxial Cables (RF) | |
| Product Type | Patch | RG-58C/U | ||||
| Connector Type | BNC | BNC | BNC; BNC Straight Plug | |||
| Gender | Male-Male | |||||
| Cable Length | 12 ft (36.58 dm) | 12.14 ft (37 dm) | 12 ft (36.58 dm) | 12 ft (36.58 dm) | ||
| Number of Conductors | 2 # |