Pomona Electronics Plug/Receptacle 2244-2

Description
DOUBLE BANANA PLUG, 5A, SCREW, RED; PRODUCT RANGE:2244 SERIES; GENDER:PLUG; CONTACT TERMINATION TYPE:SCREW; CURRENT RATING:5A; VOLTAGE RATING:2.5KV; C. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DOUBLE BANANA PLUG, 5A, SCREW, RED; PRODUCT RANGE:2244 SERIES; GENDER:PLUG; CONTACT TERMINATION TYPE:SCREW; CURRENT RATING:5A; VOLTAGE RATING:2.5KV; C. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 19012236 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
19012236
Plug/Receptacle 19012236
DOUBLE BANANA PLUG, 5A, SCREW, RED; PRODUCT RANGE:2244 SERIES; GENDER:PLUG; CONTACT TERMINATION TYPE:SCREW; CURRENT RATING:5A; VOLTAGE RATING:2.5KV; C. FREE 2 YEAR RADWELL WARRANTY

DOUBLE BANANA PLUG, 5A, SCREW, RED; PRODUCT RANGE:2244 SERIES; GENDER:PLUG; CONTACT TERMINATION TYPE:SCREW; CURRENT RATING:5A; VOLTAGE RATING:2.5KV; C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Banana Plug With Setscrews, Miniature Double, Red - 70197917 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug With Setscrews, Miniature Double, Red
70197917
Banana Plug With Setscrews, Miniature Double, Red 70197917
Internal setscrews to secure cable or component leads. Upper: Miniature double banana jack. Brass, gold-plated. Insulation: ABS. Lower: Miniature double banana plug. Spring: One piece heat treated beryllium copper, gold plated. Fits miniature 2.64 mm (0.104) dia. banana jack. Setscrew: Steel, blue zinc-plated. Rating: 2500 WVDC, 5 amps, +50°C (+122°F) max.

Internal setscrews to secure cable or component leads. Upper: Miniature double banana jack. Brass, gold-plated. Insulation: ABS. Lower: Miniature double banana plug. Spring: One piece heat treated beryllium copper, gold plated. Fits miniature 2.64 mm (0.104) dia. banana jack. Setscrew: Steel, blue zinc-plated. Rating: 2500 WVDC, 5 amps, +50°C (+122°F) max.

Supplier's Site
Jacks, Plugs - 2244-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
2244-2
Jacks, Plugs 2244-2
CONN DBL BANANA PLUG STACK MINI

CONN DBL BANANA PLUG STACK MINI

Supplier's Site Datasheet
Double Banana Plug, 5A, Screw, Red; Gender Pomona - 34F845 - Newark, An Avnet Company
Chicago, IL, United States
Double Banana Plug, 5A, Screw, Red; Gender Pomona
34F845
Double Banana Plug, 5A, Screw, Red; Gender Pomona 34F845
DOUBLE BANANA PLUG, 5A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:2244 Series RoHS Compliant: Yes

DOUBLE BANANA PLUG, 5A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:2244 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19012236 70197917 2244-2 34F845
Product Name Plug/Receptacle Banana Plug With Setscrews, Miniature Double, Red Jacks, Plugs Double Banana Plug, 5A, Screw, Red; Gender Pomona
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Panel OBDII Connectors gold pins - QLC16049 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers