Pomona Electronics Jacks, Plugs 2244-0

Description
Banana Plug, Double, Stackable Connector Miniature Solderless Black
Request a Quote Datasheet
Description
Banana Plug, Double, Stackable Connector Miniature Solderless Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1516-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1516-ND
Jacks, Plugs 501-1516-ND
Banana Plug, Double, Stackable Connector Miniature Solderless Black

Banana Plug, Double, Stackable Connector Miniature Solderless Black

Buy Now Datasheet
Double Banana Plug, 5A, Screw, Black; Gender Pomona - 34F844 - Newark, An Avnet Company
Chicago, IL, United States
Double Banana Plug, 5A, Screw, Black; Gender Pomona
34F844
Double Banana Plug, 5A, Screw, Black; Gender Pomona 34F844
DOUBLE BANANA PLUG, 5A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes

DOUBLE BANANA PLUG, 5A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Banana Plug With Setscrews, Miniature Double, Black - 70197915 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug With Setscrews, Miniature Double, Black
70197915
Banana Plug With Setscrews, Miniature Double, Black 70197915
Internal setscrews to secure cable or component leads. Upper: Miniature double banana jack. Brass, gold-plated. Insulation: ABS. Lower: Miniature double banana plug. Spring: One piece heat treated beryllium copper, gold plated. Fits miniature 2.64 mm (0.104) dia. banana jack. Setscrew: Steel, blue zinc-plated. Rating: 2500 WVDC, 5 amps, +50°C (+122°F) max.

Internal setscrews to secure cable or component leads. Upper: Miniature double banana jack. Brass, gold-plated. Insulation: ABS. Lower: Miniature double banana plug. Spring: One piece heat treated beryllium copper, gold plated. Fits miniature 2.64 mm (0.104) dia. banana jack. Setscrew: Steel, blue zinc-plated. Rating: 2500 WVDC, 5 amps, +50°C (+122°F) max.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1516-ND 34F844 70197915
Product Name Jacks, Plugs Double Banana Plug, 5A, Screw, Black; Gender Pomona Banana Plug With Setscrews, Miniature Double, Black
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

90-degree JST connectors - QLC16110 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
PwrBlade® - 10011570-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
3 suppliers