Pomona Electronics Clip, Alligator; Nickel Plated Steel; 150 V (RMS); 5 A (Max.); Black; Vinyl 2240-0

Description
5 A, 150 V (RMS), Alligator Clip To Banana Jack with Flex Boot Alligator clip has 0.300" max. jaw opening. Overall Length: 2.16". Rating: 150 V, 5 amps, +50°C (+122°F) max. Sold unassembled. 3289. Gold plated. One Clip and insulator. 2240: Nickel plated. Package of 10 clips and insulators. 6567: Nickel plated. Package of ten clips without insulators.
Datasheet
Description
5 A, 150 V (RMS), Alligator Clip To Banana Jack with Flex Boot Alligator clip has 0.300" max. jaw opening. Overall Length: 2.16". Rating: 150 V, 5 amps, +50°C (+122°F) max. Sold unassembled. 3289. Gold plated. One Clip and insulator. 2240: Nickel plated. Package of 10 clips and insulators. 6567: Nickel plated. Package of ten clips without insulators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clip, Alligator; Nickel Plated Steel; 150 V (RMS); 5 A (Max.); Black; Vinyl - 70197916 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Alligator; Nickel Plated Steel; 150 V (RMS); 5 A (Max.); Black; Vinyl
70197916
Clip, Alligator; Nickel Plated Steel; 150 V (RMS); 5 A (Max.); Black; Vinyl 70197916
5 A, 150 V (RMS), Alligator Clip To Banana Jack with Flex Boot Alligator clip has 0.300" max. jaw opening. Overall Length: 2.16". Rating: 150 V, 5 amps, +50°C (+122°F) max. Sold unassembled. 3289. Gold plated. One Clip and insulator. 2240: Nickel plated. Package of 10 clips and insulators. 6567: Nickel plated. Package of ten clips without insulators.

5 A, 150 V (RMS), Alligator Clip To Banana Jack with Flex Boot
Alligator clip has 0.300" max. jaw opening. Overall Length: 2.16". Rating: 150 V, 5 amps, +50°C (+122°F) max. Sold unassembled. 3289. Gold plated. One Clip and insulator. 2240: Nickel plated. Package of 10 clips and insulators. 6567: Nickel plated. Package of ten clips without insulators.

Supplier's Site
Adapter, Alligator Clip To Banana Jack, Black; Connector Type Pomona - 30F1421 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Alligator Clip To Banana Jack, Black; Connector Type Pomona
30F1421
Adapter, Alligator Clip To Banana Jack, Black; Connector Type Pomona 30F1421
ADAPTER, ALLIGATOR CLIP TO BANANA JACK, BLACK; Connector Type:Alligator Clip; Product Range:-; Connector Colour:Black; Convert From Positions:1Positions ; Convert To Gender:Receptacle; Convert To Positions:1Positions RoHS Compliant: Yes

ADAPTER, ALLIGATOR CLIP TO BANANA JACK, BLACK; Connector Type:Alligator Clip; Product Range:-; Connector Colour:Black; Convert From Positions:1Positions; Convert To Gender:Receptacle; Convert To Positions:1Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70197916 30F1421
Product Name Clip, Alligator; Nickel Plated Steel; 150 V (RMS); 5 A (Max.); Black; Vinyl Adapter, Alligator Clip To Banana Jack, Black; Connector Type Pomona
Voltage Rating 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - 1124-BFG.0T.100.CAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers