Keithley Instruments, Inc. Current Source 224

Description
The 224 is a Current Source from Keithley. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: Display: 0.5 in LED digits, 4½-digit signed mantissa, 1-digit signed exponent Maximum Allowable Common Mode Voltage (Output or Output Common to Chassis): 250 V RMS, DC to 60 Hz Increment/Decrement: automatic, manual or trigger modes Range of Dwell Times: 50 ms to 999.9 s Output Load: Output load must be non-inductive External Trigger: TTL-compatible External Trigger Input and Output Output Connections: Teflon® insulated 2-lug triax connector (specialty connector 30JR121-1) for output; five way binding posts for GUARD, OUTPUT COMMON and CHASSIS GROUND; BNC (chassis isolated) connectors for EXTERNAL TRIGGER INPUT and OUTPUT All connections on rear panel The Keithley 224 programmable current source was designed for general purpose bench or system use. The INCREMENT/DECREMENT function is manual or automatic, and selectable dwell times provide stepped ramp capabilities.
Datasheet
Description
The 224 is a Current Source from Keithley. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: Display: 0.5 in LED digits, 4½-digit signed mantissa, 1-digit signed exponent Maximum Allowable Common Mode Voltage (Output or Output Common to Chassis): 250 V RMS, DC to 60 Hz Increment/Decrement: automatic, manual or trigger modes Range of Dwell Times: 50 ms to 999.9 s Output Load: Output load must be non-inductive External Trigger: TTL-compatible External Trigger Input and Output Output Connections: Teflon® insulated 2-lug triax connector (specialty connector 30JR121-1) for output; five way binding posts for GUARD, OUTPUT COMMON and CHASSIS GROUND; BNC (chassis isolated) connectors for EXTERNAL TRIGGER INPUT and OUTPUT All connections on rear panel The Keithley 224 programmable current source was designed for general purpose bench or system use. The INCREMENT/DECREMENT function is manual or automatic, and selectable dwell times provide stepped ramp capabilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Source - 224 - ValueTronics International, Inc.
Elgin, IL, USA
Current Source
224
Current Source 224
The 224 is a Current Source from Keithley. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: Display: 0.5 in LED digits, 4½-digit signed mantissa, 1-digit signed exponent Maximum Allowable Common Mode Voltage (Output or Output Common to Chassis): 250 V RMS, DC to 60 Hz Increment/Decrement: automatic, manual or trigger modes Range of Dwell Times: 50 ms to 999.9 s Output Load: Output load must be non-inductive External Trigger: TTL-compatible External Trigger Input and Output Output Connections: Teflon® insulated 2-lug triax connector (specialty connector 30JR121-1) for output; five way binding posts for GUARD, OUTPUT COMMON and CHASSIS GROUND; BNC (chassis isolated) connectors for EXTERNAL TRIGGER INPUT and OUTPUT All connections on rear panel The Keithley 224 programmable current source was designed for general purpose bench or system use. The INCREMENT/DECREMENT function is manual or automatic, and selectable dwell times provide stepped ramp capabilities.

The 224 is a Current Source from Keithley. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current.

Additional Features:

  • Display: 0.5 in LED digits, 4½-digit signed mantissa, 1-digit signed exponent
  • Maximum Allowable Common Mode Voltage (Output or Output Common to Chassis): 250 V RMS, DC to 60 Hz
  • Increment/Decrement: automatic, manual or trigger modes
  • Range of Dwell Times: 50 ms to 999.9 s
  • Output Load: Output load must be non-inductive
  • External Trigger: TTL-compatible External Trigger Input and Output
  • Output Connections: Teflon® insulated 2-lug triax connector (specialty connector 30JR121-1) for output; five way binding posts for GUARD, OUTPUT COMMON and CHASSIS GROUND; BNC (chassis isolated) connectors for EXTERNAL TRIGGER INPUT and OUTPUT
  • All connections on rear panel

The Keithley 224 programmable current source was designed for general purpose bench or system use. The INCREMENT/DECREMENT function is manual or automatic, and selectable dwell times provide stepped ramp capabilities.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 224
Product Name Current Source
Type Current Source
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6886-ea-pu-10200-420-4u-wc-32105 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 20.0 volts
AC Output Current 0.0 to 420 amps
View Details
Narrow Profile - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details