Pomona Electronics Banana, Meter Interface 2239-C-24

Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable (2) To Banana Plug, Single, Stackable (2) Patch Cord 1400VAC (1.4kV)"
Request a Quote
Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable (2) To Banana Plug, Single, Stackable (2) Patch Cord 1400VAC (1.4kV)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Test Lead, 609.6Mm, 1.4Kv, features two 4mm stackable banana plugs on each end, designed for reliable electrical connections. The lead is constructed with RG58C/U cable, which has a nominal impedance of 50 ohms and a capacitance of 30.8 pF/ft. The wire used is 18 AWG with PVC insulation, ensuring durability and flexibility. The maximum operating temperature is +55°C, and it can handle voltages up to 1400 VRMS. The product is available in standard lengths of 24 inches (609.6 mm), with additional lengths available upon request. It is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Test Lead, 609.6Mm, 1.4Kv, features two 4mm stackable banana plugs on each end, designed for reliable electrical connections. The lead is constructed with RG58C/U cable, which has a nominal impedance of 50 ohms and a capacitance of 30.8 pF/ft. The wire used is 18 AWG with PVC insulation, ensuring durability and flexibility. The maximum operating temperature is +55°C, and it can handle voltages up to 1400 VRMS. The product is available in standard lengths of 24 inches (609.6 mm), with additional lengths available upon request. It is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1628-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1628-ND
Banana, Meter Interface 501-1628-ND
"24.0"" (609.60mm) Banana Plug, Single, Stackable (2) To Banana Plug, Single, Stackable (2) Patch Cord 1400VAC (1.4kV)"

"24.0"" (609.60mm) Banana Plug, Single, Stackable (2) To Banana Plug, Single, Stackable (2) Patch Cord 1400VAC (1.4kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
2239-C-24
Test Leads 2239-C-24
Test Leads STACKING BANANA P

Test Leads STACKING BANANA P

Buy Now Datasheet
Test Lead, 609.6Mm, 1.4Kv; Test Connector Type A Pomona - 22C8060 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 609.6Mm, 1.4Kv; Test Connector Type A Pomona
22C8060
Test Lead, 609.6Mm, 1.4Kv; Test Connector Type A Pomona 22C8060
TEST LEAD, 609.6MM, 1.4KV; Test Connector Type A:4mm Stackable Banana Plugs x 2; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:-; Current Rating:- RoHS Compliant: Yes

TEST LEAD, 609.6MM, 1.4KV; Test Connector Type A:4mm Stackable Banana Plugs x 2; Test Connector Type B:4mm Stackable Banana Plugs x 2; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1628-ND 2239-C-24 22C8060
Product Name Banana, Meter Interface Test Leads Test Lead, 609.6Mm, 1.4Kv; Test Connector Type A Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details