Keithley Instruments, Inc. Cal Power Supply, Prog, 3A, 30V, 195W; Power Supply Output Type Keithley 2231A-30-3 CAL

Description
CAL POWER SUPPLY, PROG, 3A, 30V, 195W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 3A, 30V, 195W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 3A, 30V, 195W; Power Supply Output Type Keithley - 42AC0498 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 3A, 30V, 195W; Power Supply Output Type Keithley
42AC0498
Cal Power Supply, Prog, 3A, 30V, 195W; Power Supply Output Type Keithley 42AC0498
CAL POWER SUPPLY, PROG, 3A, 30V, 195W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W; Product Range:- RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 3A, 30V, 195W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 42AC0498
Product Name Cal Power Supply, Prog, 3A, 30V, 195W; Power Supply Output Type Keithley
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC AC Wall Adapters - WAU24-200 - 1110634-WAU24-200 - Win Source Electronics
Specs
Number of Outputs 1 #
View Details
3 suppliers
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details