Keithley Instruments, Inc. Power Supply, Prog, 3 O/p, 30V, 3A, 195W; Power Supply Output Type Keithley 2230G-30-3

Description
POWER SUPPLY, PROG, 3 O/P, 30V, 3A, 195W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W; Plug Type:
Datasheet
Description
POWER SUPPLY, PROG, 3 O/P, 30V, 3A, 195W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Prog, 3 O/p, 30V, 3A, 195W; Power Supply Output Type Keithley - 69AC4278 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Prog, 3 O/p, 30V, 3A, 195W; Power Supply Output Type Keithley
69AC4278
Power Supply, Prog, 3 O/p, 30V, 3A, 195W; Power Supply Output Type Keithley 69AC4278
POWER SUPPLY, PROG, 3 O/P, 30V, 3A, 195W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W; Plug Type:

POWER SUPPLY, PROG, 3 O/P, 30V, 3A, 195W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W; Plug Type:

Supplier's Site
DC Power Supply 2230G-30-3
The 2230G-30-3 is a 195 W, 30 V, 3 A dc power supply from Keithley. Features: 195 W model has two 30 V, 3 A channels and one 5 V, 3 A channel All channels are independently controlled and are isolated to power a wide range of test setups All channels have remote sensing so the programmed voltage is accurately applied to the load Set and monitor output voltages with 0.03% basic accuracy and 1 mV resolution Monitor load current with 0.1% basic accuracy and 1 mA resolution Low noise, linear regulation with <1 mV rms ripple and noise Voltage and current outputs of three channels are displayed simultaneously for immediate observation of each output state USB, GPIB, and RS-232 interfaces and rear panel connections for automated test convenience Accessories: Quick Start Guide Screw Terminal Block, 15 Terminals - 116128300 USB Cable, 1.5 m (4.9 ft) - 174684100 Power Cord Traceable Calibration Certificate User Manual, LabView and IVI Drivers Three-Year Warranty Applications: High power analog ICs Automotive circuits Telecom infrastructure circuits LED driver circuitry The Keithley 2230G-30-3 is a dc power supply. The Keithley 2230G-30-3 offers 195 W with two 30 V, 3 A channels and a 5 V, 3 A channel. This is a linear power supply; thus, it is a low noise supply to have minimal impact on a device-under-test (DUT). Each channel has a rectangular output characteristic to enable obtaining the full current at the maximum voltage so that the 2230G-30-3 can supply 30 V to a 3 A load.

The 2230G-30-3 is a 195 W, 30 V, 3 A dc power supply from Keithley.

Features:

  • 195 W model has two 30 V, 3 A channels and one 5 V, 3 A channel
  • All channels are independently controlled and are isolated to power a wide range of test setups
  • All channels have remote sensing so the programmed voltage is accurately applied to the load
  • Set and monitor output voltages with 0.03% basic accuracy and 1 mV resolution
  • Monitor load current with 0.1% basic accuracy and 1 mA resolution
  • Low noise, linear regulation with <1 mV rms ripple and noise
  • Voltage and current outputs of three channels are displayed simultaneously for immediate observation of each output state
  • USB, GPIB, and RS-232 interfaces and rear panel connections for automated test convenience

Accessories:

  • Quick Start Guide
  • Screw Terminal Block, 15 Terminals - 116128300
  • USB Cable, 1.5 m (4.9 ft) - 174684100
  • Power Cord
  • Traceable Calibration Certificate
  • User Manual, LabView and IVI Drivers
  • Three-Year Warranty

Applications:

  • High power analog ICs
  • Automotive circuits
  • Telecom infrastructure circuits
  • LED driver circuitry

The Keithley 2230G-30-3 is a dc power supply. The Keithley 2230G-30-3 offers 195 W with two 30 V, 3 A channels and a 5 V, 3 A channel. This is a linear power supply; thus, it is a low noise supply to have minimal impact on a device-under-test (DUT). Each channel has a rectangular output characteristic to enable obtaining the full current at the maximum voltage so that the 2230G-30-3 can supply 30 V to a 3 A load.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 69AC4278 2230G-30-3
Product Name Power Supply, Prog, 3 O/p, 30V, 3A, 195W; Power Supply Output Type Keithley DC Power Supply
DC Output Voltage 0.0 to 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XPH18-10 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 180 watts
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1392-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers