Keithley Instruments, Inc. Bench Power Supply, Prog, 3Ch, 60V, 3A; Power Supply Output Type Keithley 2230-60-3

Description
BENCH POWER SUPPLY, PROG, 3CH, 60V, 3A; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Plug Type:
Datasheet
Description
BENCH POWER SUPPLY, PROG, 3CH, 60V, 3A; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supply, Prog, 3Ch, 60V, 3A; Power Supply Output Type Keithley - 25AK2926 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, Prog, 3Ch, 60V, 3A; Power Supply Output Type Keithley
25AK2926
Bench Power Supply, Prog, 3Ch, 60V, 3A; Power Supply Output Type Keithley 25AK2926
BENCH POWER SUPPLY, PROG, 3CH, 60V, 3A; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Plug Type:

BENCH POWER SUPPLY, PROG, 3CH, 60V, 3A; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2926
Product Name Bench Power Supply, Prog, 3Ch, 60V, 3A; Power Supply Output Type Keithley
DC Output Voltage 0.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details