Keithley Instruments, Inc. Dc Power Supply, Programmable, Triple Output, 90W; Power Supply Output Type Keithley 2230-30-1

Description
DC POWER SUPPLY, PROGRAMMABLE, TRIPLE OUTPUT, 90W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:120W RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY, PROGRAMMABLE, TRIPLE OUTPUT, 90W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:120W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, Programmable, Triple Output, 90W; Power Supply Output Type Keithley - 28W2312 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Programmable, Triple Output, 90W; Power Supply Output Type Keithley
28W2312
Dc Power Supply, Programmable, Triple Output, 90W; Power Supply Output Type Keithley 28W2312
DC POWER SUPPLY, PROGRAMMABLE, TRIPLE OUTPUT, 90W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:120W RoHS Compliant: Yes

DC POWER SUPPLY, PROGRAMMABLE, TRIPLE OUTPUT, 90W; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:120W RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - 2230-30-1 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
2230-30-1
DC Power Supply 2230-30-1
The 2230-30-1 is a 120 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Triple output model with two 30V/1.5A(45W) channels and one 6V/5A (30W) channel output supply All channels are independently controlled and have isolated outputs for maximum flexibility All channels have remote sensing to ensure that programmed voltage is accurately applied to the load Two 30V channels can be combined either in series to double output voltage or in parallel to double output current 0.03% basic voltage output accuracy and 0.1% current accuracy ensure quality test data Low noise, linear regulation with <3mVpp ripple and noise Voltage and current outputs for all channels are displayed simultaneously for easy observation of each output state Keypad entry allows fast, precise entry of output values Standard USB interface for automated testing The Keithley 2230-30-1 Programmable Triple Channel DC Power Supply combines three channels of output power to cost-effectively characterize and test a wide range of devices, circuit boards, modules, and products that require more than one power source. The Keithley 2230-30-1 includes two 30V/1.5A channels and adds a 6V channel with up to 5A output for powering digital circuits. It offers an excellent combination of performance, versatility, and ease of use to maximize the information from characterization or test as quickly and as easily as possible. The Model 2220-30-1 performs as effectively in automated test systems as in manual instrument configurations.

The 2230-30-1 is a 120 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Triple output model with two 30V/1.5A(45W) channels and one 6V/5A (30W) channel output supply
  • All channels are independently controlled and have isolated outputs for maximum flexibility
  • All channels have remote sensing to ensure that programmed voltage is accurately applied to the load
  • Two 30V channels can be combined either in series to double output voltage or in parallel to double output current
  • 0.03% basic voltage output accuracy and 0.1% current accuracy ensure quality test data
  • Low noise, linear regulation with <3mVpp ripple and noise
  • Voltage and current outputs for all channels are displayed simultaneously for easy observation of each output state
  • Keypad entry allows fast, precise entry of output values
  • Standard USB interface for automated testing

The Keithley 2230-30-1 Programmable Triple Channel DC Power Supply combines three channels of output power to cost-effectively characterize and test a wide range of devices, circuit boards, modules, and products that require more than one power source. The Keithley 2230-30-1 includes two 30V/1.5A channels and adds a 6V channel with up to 5A output for powering digital circuits. It offers an excellent combination of performance, versatility, and ease of use to maximize the information from characterization or test as quickly and as easily as possible. The Model 2220-30-1 performs as effectively in automated test systems as in manual instrument configurations.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 28W2312 2230-30-1
Product Name Dc Power Supply, Programmable, Triple Output, 90W; Power Supply Output Type Keithley DC Power Supply
Type DC Power Supply DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 0.0 to 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-10-5-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2 amps
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details