Tektronix, Inc. Analog Oscilloscope 2225

Description
The 2225 is a 50 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Frequency: 50 MHz 2 Channels The Tektronix 2225 is a 50 MHz dual-channel analog scope. It has a single timebase with a magnifier that allows displaying normal and magnified traces together on the screen, but has no delay feature, only an X position control. The Y inputs feature a x10 magnifier that decreases bandwidth to 5 MHz but increases sensitivity to 0.5 mV/Div.
Description
The 2225 is a 50 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Frequency: 50 MHz 2 Channels The Tektronix 2225 is a 50 MHz dual-channel analog scope. It has a single timebase with a magnifier that allows displaying normal and magnified traces together on the screen, but has no delay feature, only an X position control. The Y inputs feature a x10 magnifier that decreases bandwidth to 5 MHz but increases sensitivity to 0.5 mV/Div.

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2225 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2225
Analog Oscilloscope 2225
The 2225 is a 50 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Frequency: 50 MHz 2 Channels The Tektronix 2225 is a 50 MHz dual-channel analog scope. It has a single timebase with a magnifier that allows displaying normal and magnified traces together on the screen, but has no delay feature, only an X position control. The Y inputs feature a x10 magnifier that decreases bandwidth to 5 MHz but increases sensitivity to 0.5 mV/Div.

The 2225 is a 50 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Frequency: 50 MHz
  • 2 Channels

The Tektronix 2225 is a 50 MHz dual-channel analog scope. It has a single timebase with a magnifier that allows displaying normal and magnified traces together on the screen, but has no delay feature, only an X position control. The Y inputs feature a x10 magnifier that decreases bandwidth to 5 MHz but increases sensitivity to 0.5 mV/Div.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2225
Product Name Analog Oscilloscope
Bandwidth 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1102 100MHz 2Ch Digital Storage Oscilloscope - UPO1102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
Oscilloscopes - 1828439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details