Tektronix, Inc. Digital Oscilloscope 2221A

Description
The 2221A is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Channels Dual Timebase Trigger Sensitivity: 1.5 mV Minimum Glitch Trigger: 10 ns Sample Rate: 100 MS/s Record Length: 4 kpts Combination analog and digital oscilloscope Multiple storage acquisition modes including glitch capture as narrow as 10 ns Cursor measurement and digital readouts Waveform storage and retrieval X-Y Plotter output The Tektronix 2221A is a 100 MHz, 2 Channel, Digital Oscilloscope. The Tektronix 2221A is ideal for Medical Equipment Servicing and Digital Design/Troubleshooti ng.
Datasheet
Description
The 2221A is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Channels Dual Timebase Trigger Sensitivity: 1.5 mV Minimum Glitch Trigger: 10 ns Sample Rate: 100 MS/s Record Length: 4 kpts Combination analog and digital oscilloscope Multiple storage acquisition modes including glitch capture as narrow as 10 ns Cursor measurement and digital readouts Waveform storage and retrieval X-Y Plotter output The Tektronix 2221A is a 100 MHz, 2 Channel, Digital Oscilloscope. The Tektronix 2221A is ideal for Medical Equipment Servicing and Digital Design/Troubleshooti ng.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 2221A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
2221A
Digital Oscilloscope 2221A
The 2221A is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Channels Dual Timebase Trigger Sensitivity: 1.5 mV Minimum Glitch Trigger: 10 ns Sample Rate: 100 MS/s Record Length: 4 kpts Combination analog and digital oscilloscope Multiple storage acquisition modes including glitch capture as narrow as 10 ns Cursor measurement and digital readouts Waveform storage and retrieval X-Y Plotter output The Tektronix 2221A is a 100 MHz, 2 Channel, Digital Oscilloscope. The Tektronix 2221A is ideal for Medical Equipment Servicing and Digital Design/Troubleshooti ng.

The 2221A is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • 2 Channels
  • Dual Timebase
  • Trigger Sensitivity: 1.5 mV
  • Minimum Glitch Trigger: 10 ns
  • Sample Rate: 100 MS/s
  • Record Length: 4 kpts
  • Combination analog and digital oscilloscope
  • Multiple storage acquisition modes including glitch capture as narrow as 10 ns
  • Cursor measurement and digital readouts
  • Waveform storage and retrieval
  • X-Y Plotter output

The Tektronix 2221A is a 100 MHz, 2 Channel, Digital Oscilloscope. The Tektronix 2221A is ideal for Medical Equipment Servicing and Digital Design/Troubleshooting.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2221A
Product Name Digital Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscilloscopes - 2791499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Features RoHS
View Details
Super Phosphor Oscilloscopes - SDS5054X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; VGA
View Details
MSO1254HD-S 250MHz 4Ch MSO with 1Ch AWG - MSO1254HD-S - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details