Keithley Instruments, Inc. DC Power Supply 2220G-30-1

Description
The 2220G-30-1 is a 90 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual output model with two 30V/1.5A (45W) channels GPIB interface Installed All channels are independently controlled and have isolated outputs for maximum flexibility All channels have remote sensing to ensure that programmed voltage is accurately applied to the load Two 30V channels can be combined either in series to double output voltage or in parallel to double output current 0.03% basic voltage output accuracy and 0.1% current accuracy ensure quality test data Low noise, linear regulation with <3mVpp ripple and noise Voltage and current outputs for all channels are displayed simultaneously for easy observation of each output state Keypad entry allows fast, precise entry of output values Standard USB interface for automated testing The Keithley 2220G-30-1 Programmable Dual Channel DC Power Supply combines two channels of output power to cost-effectively characterize and test a wide range of devices, circuit boards, modules, and products that require more than one power source. Each channel is capable of outputting up to 30V and up to 1.5A. The Model 2220G-30-1 offers an excellent combination of performance, versatility, and ease of use to maximize the information from characterization or test as quickly and as easily as possible. It performs as effectively in automated test systems as they do in manual instrument configurations. The USB interface is standard on all models; the “G” versions add a GPIB interface.
Description
The 2220G-30-1 is a 90 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual output model with two 30V/1.5A (45W) channels GPIB interface Installed All channels are independently controlled and have isolated outputs for maximum flexibility All channels have remote sensing to ensure that programmed voltage is accurately applied to the load Two 30V channels can be combined either in series to double output voltage or in parallel to double output current 0.03% basic voltage output accuracy and 0.1% current accuracy ensure quality test data Low noise, linear regulation with <3mVpp ripple and noise Voltage and current outputs for all channels are displayed simultaneously for easy observation of each output state Keypad entry allows fast, precise entry of output values Standard USB interface for automated testing The Keithley 2220G-30-1 Programmable Dual Channel DC Power Supply combines two channels of output power to cost-effectively characterize and test a wide range of devices, circuit boards, modules, and products that require more than one power source. Each channel is capable of outputting up to 30V and up to 1.5A. The Model 2220G-30-1 offers an excellent combination of performance, versatility, and ease of use to maximize the information from characterization or test as quickly and as easily as possible. It performs as effectively in automated test systems as they do in manual instrument configurations. The USB interface is standard on all models; the “G” versions add a GPIB interface.
Datasheet
Datasheet Summary
Powered by GS/AI

The Keithley programmable power supply model 2220-30-1 features two independent output channels, each capable of delivering up to 30V and 1.5A, with a total power rating of 90W. This power supply is designed for versatility, allowing for the combination of outputs in series to achieve up to 60V or in parallel for a maximum current output of 3A. It offers high accuracy with a voltage output accuracy of 0.03% and current accuracy of 0.1%, ensuring reliable test results. The device includes remote sensing capabilities to compensate for voltage drops, enhancing overall accuracy. A USB interface is standard for remote control, while the "G" version includes an additional GPIB interface. The power supply is suitable for a variety of applications, including circuit design and automated testing, making it a valuable tool for engineers requiring precise and flexible power solutions.

Datasheet Summary
Powered by GS/AI

The Keithley programmable power supply model 2220-30-1 features two independent output channels, each capable of delivering up to 30V and 1.5A, with a total power rating of 90W. This power supply is designed for versatility, allowing for the combination of outputs in series to achieve up to 60V or in parallel for a maximum current output of 3A. It offers high accuracy with a voltage output accuracy of 0.03% and current accuracy of 0.1%, ensuring reliable test results. The device includes remote sensing capabilities to compensate for voltage drops, enhancing overall accuracy. A USB interface is standard for remote control, while the "G" version includes an additional GPIB interface. The power supply is suitable for a variety of applications, including circuit design and automated testing, making it a valuable tool for engineers requiring precise and flexible power solutions.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply 2220G-30-1
The 2220G-30-1 is a 90 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual output model with two 30V/1.5A (45W) channels GPIB interface Installed All channels are independently controlled and have isolated outputs for maximum flexibility All channels have remote sensing to ensure that programmed voltage is accurately applied to the load Two 30V channels can be combined either in series to double output voltage or in parallel to double output current 0.03% basic voltage output accuracy and 0.1% current accuracy ensure quality test data Low noise, linear regulation with <3mVpp ripple and noise Voltage and current outputs for all channels are displayed simultaneously for easy observation of each output state Keypad entry allows fast, precise entry of output values Standard USB interface for automated testing The Keithley 2220G-30-1 Programmable Dual Channel DC Power Supply combines two channels of output power to cost-effectively characterize and test a wide range of devices, circuit boards, modules, and products that require more than one power source. Each channel is capable of outputting up to 30V and up to 1.5A. The Model 2220G-30-1 offers an excellent combination of performance, versatility, and ease of use to maximize the information from characterization or test as quickly and as easily as possible. It performs as effectively in automated test systems as they do in manual instrument configurations. The USB interface is standard on all models; the “G” versions add a GPIB interface.

The 2220G-30-1 is a 90 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Dual output model with two 30V/1.5A (45W) channels
  • GPIB interface Installed
  • All channels are independently controlled and have isolated outputs for maximum flexibility
  • All channels have remote sensing to ensure that programmed voltage is accurately applied to the load
  • Two 30V channels can be combined either in series to double output voltage or in parallel to double output current
  • 0.03% basic voltage output accuracy and 0.1% current accuracy ensure quality test data
  • Low noise, linear regulation with <3mVpp ripple and noise
  • Voltage and current outputs for all channels are displayed simultaneously for easy observation of each output state
  • Keypad entry allows fast, precise entry of output values
  • Standard USB interface for automated testing

The Keithley 2220G-30-1 Programmable Dual Channel DC Power Supply combines two channels of output power to cost-effectively characterize and test a wide range of devices, circuit boards, modules, and products that require more than one power source. Each channel is capable of outputting up to 30V and up to 1.5A. The Model 2220G-30-1 offers an excellent combination of performance, versatility, and ease of use to maximize the information from characterization or test as quickly and as easily as possible. It performs as effectively in automated test systems as they do in manual instrument configurations. The USB interface is standard on all models; the “G” versions add a GPIB interface.

Supplier's Site Datasheet
Power Supply, Programmable, 2O/p, 1.5A, 30V, 90W; Power Supply Output Type Keithley - 19X9754 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 2O/p, 1.5A, 30V, 90W; Power Supply Output Type Keithley
19X9754
Power Supply, Programmable, 2O/p, 1.5A, 30V, 90W; Power Supply Output Type Keithley 19X9754
POWER SUPPLY, PROGRAMMABLE, 2O/P, 1.5A, 30V, 90W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:1.5A; Power Rating:90W RoHS Compliant: Yes

POWER SUPPLY, PROGRAMMABLE, 2O/P, 1.5A, 30V, 90W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:1.5A; Power Rating:90W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 2220G-30-1 19X9754
Product Name DC Power Supply Power Supply, Programmable, 2O/p, 1.5A, 30V, 90W; Power Supply Output Type Keithley
Type DC Power Supply
DC Output Power 90 watts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psi-10500-60-3u-27665 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 60 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Space Products - GHP12012D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details