Keithley Instruments, Inc. Power Supply, Bench, Dual Range Output, 90W; Power Supply Output Type Keithley 2220-30-1

Description
POWER SUPPLY, BENCH, DUAL RANGE OUTPUT, 90W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:1.5A; Power Rating:90W; Plug Type:-RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, DUAL RANGE OUTPUT, 90W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:1.5A; Power Rating:90W; Plug Type:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Dual Range Output, 90W; Power Supply Output Type Keithley - 28W5118 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Dual Range Output, 90W; Power Supply Output Type Keithley
28W5118
Power Supply, Bench, Dual Range Output, 90W; Power Supply Output Type Keithley 28W5118
POWER SUPPLY, BENCH, DUAL RANGE OUTPUT, 90W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:1.5A; Power Rating:90W; Plug Type:-RoHS Compliant: Yes

POWER SUPPLY, BENCH, DUAL RANGE OUTPUT, 90W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:1.5A; Power Rating:90W; Plug Type:-RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - 2220-30-1 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
2220-30-1
DC Power Supply 2220-30-1
The 2220-30-1 is a 90 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual output model with two 30V/1.5A (45W) channels All channels are independently controlled and have isolated outputs for maximum flexibility All channels have remote sensing to ensure that programmed voltage is accurately applied to the load Two 30V channels can be combined either in series to double output voltage or in parallel to double output current 0.03% basic voltage output accuracy and 0.1% current accuracy ensure quality test data Low noise, linear regulation with <3mVpp ripple and noise Voltage and current outputs for all channels are displayed simultaneously for easy observation of each output state Keypad entry allows fast, precise entry of output values Standard USB interface for automated testing The Keithley 2220-30-1 Programmable Dual Channel DC Power Supply combines two channels of output power to cost-effectively characterize and test a wide range of devices, circuit boards, modules, and products that require more than one power source. Each channel is capable of outputting up to 30V and up to 1.5A. The Model 2220-30-1 offers an excellent combination of performance, versatility, and ease of use to maximize the information from characterization or test as quickly and as easily as possible. It performs as effectively in automated test systems as they do in manual instrument configurations. The USB interface is standard on all models; the “G” versions add a GPIB interface

The 2220-30-1 is a 90 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Dual output model with two 30V/1.5A (45W) channels
  • All channels are independently controlled and have isolated outputs for maximum flexibility
  • All channels have remote sensing to ensure that programmed voltage is accurately applied to the load
  • Two 30V channels can be combined either in series to double output voltage or in parallel to double output current
  • 0.03% basic voltage output accuracy and 0.1% current accuracy ensure quality test data
  • Low noise, linear regulation with <3mVpp ripple and noise
  • Voltage and current outputs for all channels are displayed simultaneously for easy observation of each output state
  • Keypad entry allows fast, precise entry of output values
  • Standard USB interface for automated testing

The Keithley 2220-30-1 Programmable Dual Channel DC Power Supply combines two channels of output power to cost-effectively characterize and test a wide range of devices, circuit boards, modules, and products that require more than one power source. Each channel is capable of outputting up to 30V and up to 1.5A. The Model 2220-30-1 offers an excellent combination of performance, versatility, and ease of use to maximize the information from characterization or test as quickly and as easily as possible. It performs as effectively in automated test systems as they do in manual instrument configurations. The USB interface is standard on all models; the “G” versions add a GPIB interface

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 28W5118 2220-30-1
Product Name Power Supply, Bench, Dual Range Output, 90W; Power Supply Output Type Keithley DC Power Supply
DC Output Voltage 0.0 to 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-1402-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details