REFURB, POWER SUPPLY, BENCH, DUAL RANGE OUTPUT, 90W; POWER SUPPLY OUTPUT TYPE:PROGRAMMABLE; NO. OF OUTPUTS:2 OUTPUT; OUTPUT VOLTAGE MIN:0V; OUTPUT VOLTAGE MAX:30V; OUTPUT CURRENT MIN:0A; OUTPUT CURRENT MAX:1.5A; POWER RATING:90W
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 94AC6452 |
| Product Name | Refurb, Power Supply, Bench, Dual Range Output, 90W; Power Supply Output Type Keithley |
| DC Output Voltage | 0.0 to 30.0 volts |