Tektronix, Inc. Analog Oscilloscope 2215A

Description
The 2215A is a 60 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 60 MHz Bandwidth 2mV Sensitivity Advanced trigger system Delayed sweep measurements 2mV to 10V per division in a 1-2-5 sequence X-Y operation Probe adjust (0.5V at 1 kHz) Z axis input (intensity); DC to 5 MHz The 2215A is a 60 MHz, 2 Channel Analog Oscilloscope that is similar to the 2215 but with improved CRT intensity.
Description
The 2215A is a 60 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 60 MHz Bandwidth 2mV Sensitivity Advanced trigger system Delayed sweep measurements 2mV to 10V per division in a 1-2-5 sequence X-Y operation Probe adjust (0.5V at 1 kHz) Z axis input (intensity); DC to 5 MHz The 2215A is a 60 MHz, 2 Channel Analog Oscilloscope that is similar to the 2215 but with improved CRT intensity.

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2215A - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2215A
Analog Oscilloscope 2215A
The 2215A is a 60 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 60 MHz Bandwidth 2mV Sensitivity Advanced trigger system Delayed sweep measurements 2mV to 10V per division in a 1-2-5 sequence X-Y operation Probe adjust (0.5V at 1 kHz) Z axis input (intensity); DC to 5 MHz The 2215A is a 60 MHz, 2 Channel Analog Oscilloscope that is similar to the 2215 but with improved CRT intensity.

The 2215A is a 60 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 60 MHz Bandwidth
  • 2mV Sensitivity
  • Advanced trigger system
  • Delayed sweep measurements
  • 2mV to 10V per division in a 1-2-5 sequence
  • X-Y operation
  • Probe adjust (0.5V at 1 kHz)
  • Z axis input (intensity); DC to 5 MHz

The 2215A is a 60 MHz, 2 Channel Analog Oscilloscope that is similar to the 2215 but with improved CRT intensity.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2215A
Product Name Analog Oscilloscope
Bandwidth 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bandwidth 70 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details