Tektronix, Inc. Analog Oscilloscope 2215

Description
The 2215 is a 60 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 60 MHz 2 Channels Dual Time Base 2mV to 10V per division in a 1-2-5 sequence X-Y operation Probe adjust (0.5V at 1 kHz) Z axis input (intensity); DC to 5 MHz The Tektronix 2215 is a portable dual-trace 60 MHz Analog Oscilloscope and is well suited for basic troubleshooting and hobby applications.
Description
The 2215 is a 60 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 60 MHz 2 Channels Dual Time Base 2mV to 10V per division in a 1-2-5 sequence X-Y operation Probe adjust (0.5V at 1 kHz) Z axis input (intensity); DC to 5 MHz The Tektronix 2215 is a portable dual-trace 60 MHz Analog Oscilloscope and is well suited for basic troubleshooting and hobby applications.

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2215 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2215
Analog Oscilloscope 2215
The 2215 is a 60 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 60 MHz 2 Channels Dual Time Base 2mV to 10V per division in a 1-2-5 sequence X-Y operation Probe adjust (0.5V at 1 kHz) Z axis input (intensity); DC to 5 MHz The Tektronix 2215 is a portable dual-trace 60 MHz Analog Oscilloscope and is well suited for basic troubleshooting and hobby applications.

The 2215 is a 60 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 60 MHz
  • 2 Channels
  • Dual Time Base
  • 2mV to 10V per division in a 1-2-5 sequence
  • X-Y operation
  • Probe adjust (0.5V at 1 kHz)
  • Z axis input (intensity); DC to 5 MHz

The Tektronix 2215 is a portable dual-trace 60 MHz Analog Oscilloscope and is well suited for basic troubleshooting and hobby applications.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2215
Product Name Analog Oscilloscope
Bandwidth 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1202 200MHz 2Ch Digital Storage Oscilloscope - UPO1202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT1000B3 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details