Tektronix, Inc. Analog Oscilloscope 2213A

Description
The 2213A is a 60 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 60 MHz Two Channels The Tektronix 2213A is an analog oscilloscope that has a bandwith of 60 MHz and 2 inputs. This unit is well suited to making basic electronic measurements.
Description
The 2213A is a 60 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 60 MHz Two Channels The Tektronix 2213A is an analog oscilloscope that has a bandwith of 60 MHz and 2 inputs. This unit is well suited to making basic electronic measurements.

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2213A - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2213A
Analog Oscilloscope 2213A
The 2213A is a 60 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 60 MHz Two Channels The Tektronix 2213A is an analog oscilloscope that has a bandwith of 60 MHz and 2 inputs. This unit is well suited to making basic electronic measurements.

The 2213A is a 60 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 60 MHz
  • Two Channels

The Tektronix 2213A is an analog oscilloscope that has a bandwith of 60 MHz and 2 inputs. This unit is well suited to making basic electronic measurements.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2213A
Product Name Analog Oscilloscope
Bandwidth 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2202 200MHz 2+16Ch Mixed Signal Oscilloscope - MSO2202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000E4-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details