Keithley 2200-30-5 Bench Power Supply
Keithley 2200-30-5 Bench Power Supply
POWER SUPPLY, AC-DC, PROGRAMMABLE, 0-30V, 5A, 150W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W RoHS Compliant: Yes
The 2200-30-5 is a 150 Watt DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
Accessories Supplied
The Keithley 2200-30-5 offers an excellent combination of performance, versatility, and ease of use that allow you to obtain quality test data as quickly as possible. They perform as effectively in automated test systems as they do in manual instrument configurations.
With basic voltage setting accuracy of 0.03% and basic voltage readback accuracy of 0.02%, you can be sure that the voltage you program for the load is applied at the output terminals. What’s more, the rear panel connections include remote sense terminals that compensate for voltage drops in the power supply leads. This helps to ensure that the correct voltage is delivered to the load terminals of the device-under-test (DUT). Great accuracy is not limited to voltage—the basic current setting and readback accuracy is 0.05%, providing you with high quality load current measurements. Also, with less than 5mVp-p noise, you can be confident that the power applied to the DUT’s load terminals is both accurate and of high quality.
Superior resolution is also provided by Keithley’s Series 2200 power supplies. With 1mV and 0.1mA resolution, the effects of very small changes in voltage and current can be detected and studied. For portable devices in which minimum power consumption is critical, the 0.1mA current resolution allows you to measure the idle and sleep mode currents so you can verify that your products meet aggressive low power consumption goals.
| RS Components, Ltd. | Newark, An Avnet Company | ValueTronics International, Inc. | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 7585040 | 82T8213 | 2200-30-5 |
| Product Name | Bench Power Supplies | Power Supply, Ac-Dc, Programmable, 0-30V, 5A, 150W; Power Supply Output Type Keithley | DC Power Supply |
| Adapter Plug Type | IEC 320 | ||
| Regulatory Compliance | RoHS Compliant | RoHS Compliant | |
| DC Output Voltage | 30.0 volts | 0.0 to 30.0 volts | |
| DC Output Current | 5 amps | 5 amps |