Keithley Instruments, Inc. Current Source 220

Description
The 220 is a Current Source from Keithley. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: Current from 2 nA to 100 mA Voltage compliance of up to 105 V in 1 V increments 100 memory locations allows up to 100 storage points for programming source, V-limit, and dwell time ±0.5pA to ±101mA DC output 1014ω output resistance ±1V to ±105V programmable V-LIMIT
Datasheet
Description
The 220 is a Current Source from Keithley. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: Current from 2 nA to 100 mA Voltage compliance of up to 105 V in 1 V increments 100 memory locations allows up to 100 storage points for programming source, V-limit, and dwell time ±0.5pA to ±101mA DC output 1014ω output resistance ±1V to ±105V programmable V-LIMIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Source - 220 - ValueTronics International, Inc.
Elgin, IL, USA
Current Source
220
Current Source 220
The 220 is a Current Source from Keithley. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: Current from 2 nA to 100 mA Voltage compliance of up to 105 V in 1 V increments 100 memory locations allows up to 100 storage points for programming source, V-limit, and dwell time ±0.5pA to ±101mA DC output 1014ω output resistance ±1V to ±105V programmable V-LIMIT

The 220 is a Current Source from Keithley. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current.

Additional Features:

  • Current from 2 nA to 100 mA
  • Voltage compliance of up to 105 V in 1 V increments
  • 100 memory locations allows up to 100 storage points for programming source, V-limit, and dwell time
  • ±0.5pA to ±101mA DC output
  • 1014Ω output resistance
  • ±1V to ±105V programmable
  • V-LIMIT
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 220
Product Name Current Source
Type Current Source
Unlock Full Specs
to access all available technical data

Similar Products

Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Power Supply - 7222 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details