Superior Electric Variable Transformer; Transformer Type Superior Electric 217CU-3

Description
VARIABLE TRANSFORMER; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:480V; Output Voltage:480V; Output Current:5A; Constant Current Load:
Datasheet
Description
VARIABLE TRANSFORMER; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:480V; Output Voltage:480V; Output Current:5A; Constant Current Load:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Transformer; Transformer Type Superior Electric - 92F2418 - Newark, An Avnet Company
Chicago, IL, United States
Variable Transformer; Transformer Type Superior Electric
92F2418
Variable Transformer; Transformer Type Superior Electric 92F2418
VARIABLE TRANSFORMER; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:480V; Output Voltage:480V; Output Current:5A; Constant Current Load:

VARIABLE TRANSFORMER; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:480V; Output Voltage:480V; Output Current:5A; Constant Current Load:

Supplier's Site Datasheet
Transformer;Variable Ctrl;3 Phase Open Delta;5A Io;4.2kVA;240V Vo;60Hz;Knob;CCW - 70120930 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Variable Ctrl;3 Phase Open Delta;5A Io;4.2kVA;240V Vo;60Hz;Knob;CCW
70120930
Transformer;Variable Ctrl;3 Phase Open Delta;5A Io;4.2kVA;240V Vo;60Hz;Knob;CCW 70120930
Hydroentangled Cellulose⁄Polyester Material, 9 in. x 9 in. Size, Wipe Chances are that you can exactly match the requirements of your application from the extensive POWERSTAT® Variable Transformer line. To meet the needs of applications requiring higher ratings and/or remote operation, motor driven and multi-deck units in ratings to 365 KVA also are available from Allied Electronics. Motor driven units have the identical electrical ratings of their corresponding manually operated models. Models in the manually operated 10C-12C series are available up to three decks only. Models in the 21-22, 116C-216C, 117C-217C, 126-226, 136B-236B and 146-246 series are also available up to three decks only but have a motor drive option, which permits standard speeds of 5, 15, 30, or 60 seconds for full range travel. All 1156D-1256D and 1296D units are available with motor drives. Standard speeds for full range travel are 5, 15, 30 or 60 seconds for single units and two- and three-deck assemblies; 15, 30, or 60 seconds for four-, five- and six-deck assemblies; and 60 seconds for 14- through 27-deck units. Motorized unit options include either synchronous, or digital motor drives. The digital motor drive can be controlled in adjustable speed or digital control modes. Units up to nine-deck also are available for manual operation if desired. To order a motor driven unit, add one of the following prefixes to the Mfr.'s Part Number: 5M (5 second motor drive), 15M (15 second motor drive), 30M (30 second motor drive), 60M (60 second motor drive). Contact Allied for pricing on motor driven units.

Hydroentangled Cellulose⁄Polyester Material, 9 in. x 9 in. Size, Wipe
Chances are that you can exactly match the requirements of your application from the extensive POWERSTAT® Variable Transformer line. To meet the needs of applications requiring higher ratings and/or remote operation, motor driven and multi-deck units in ratings to 365 KVA also are available from Allied Electronics. Motor driven units have the identical electrical ratings of their corresponding manually operated models. Models in the manually operated 10C-12C series are available up to three decks only. Models in the 21-22, 116C-216C, 117C-217C, 126-226, 136B-236B and 146-246 series are also available up to three decks only but have a motor drive option, which permits standard speeds of 5, 15, 30, or 60 seconds for full range travel. All 1156D-1256D and 1296D units are available with motor drives. Standard speeds for full range travel are 5, 15, 30 or 60 seconds for single units and two- and three-deck assemblies; 15, 30, or 60 seconds for four-, five- and six-deck assemblies; and 60 seconds for 14- through 27-deck units. Motorized unit options include either synchronous, or digital motor drives. The digital motor drive can be controlled in adjustable speed or digital control modes. Units up to nine-deck also are available for manual operation if desired.
To order a motor driven unit, add one of the following prefixes to the Mfr.'s Part Number: 5M (5 second motor drive), 15M (15 second motor drive), 30M (30 second motor drive), 60M (60 second motor drive). Contact Allied for pricing on motor driven units.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Transformers Transformers
Product Number 92F2418 70120930
Product Name Variable Transformer; Transformer Type Superior Electric Transformer;Variable Ctrl;3 Phase Open Delta;5A Io;4.2kVA;240V Vo;60Hz;Knob;CCW
Other Transformer Types / Applications Constant Current Transformer; Single Phase Transformer Medical Transformer
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Step Down Transformers - 1672326-6 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E8 Hz
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details