Pomona Electronics Jacks, Plugs 2143-0

Description
Banana Jack, Double Connector Miniature Turret Black, Red
Request a Quote Datasheet
Description
Banana Jack, Double Connector Miniature Turret Black, Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1124-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1124-ND
Jacks, Plugs 501-1124-ND
Banana Jack, Double Connector Miniature Turret Black, Red

Banana Jack, Double Connector Miniature Turret Black, Red

Buy Now Datasheet
Jacks, Plugs - 2143-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
2143-0
Jacks, Plugs 2143-0
CONN DBL BANANA JACK MIN TURRET

CONN DBL BANANA JACK MIN TURRET

Supplier's Site Datasheet
Jack, Banana; Double Miniature Banana Jack; 1500 V (RMS); 5 A; Polycarbonate - 70197909 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Banana; Double Miniature Banana Jack; 1500 V (RMS); 5 A; Polycarbonate
70197909
Jack, Banana; Double Miniature Banana Jack; 1500 V (RMS); 5 A; Polycarbonate 70197909
Panel Mount, Polycarbonate, 5 A, Double Miniature Banana Jack Mounts in panels up to 4.77 mm (0.188) thick. Nickel plated 8-32 hex nut and lockwasher included. Material: Brass. Finish: Gold plated. Insulation: Polycarbonate. One black and one red jack. Choice of black or red mounting base. Rating: 1500 WVDC, 5 amps, +115°C (+239°F) max.

Panel Mount, Polycarbonate, 5 A, Double Miniature Banana Jack
Mounts in panels up to 4.77 mm (0.188) thick. Nickel plated 8-32 hex nut and lockwasher included. Material: Brass. Finish: Gold plated. Insulation: Polycarbonate. One black and one red jack. Choice of black or red mounting base. Rating: 1500 WVDC, 5 amps, +115°C (+239°F) max.

Supplier's Site
Double Miniature Banana Jack, 5A, Screw, Black; Gender Pomona - 50F1465 - Newark, An Avnet Company
Chicago, IL, United States
Double Miniature Banana Jack, 5A, Screw, Black; Gender Pomona
50F1465
Double Miniature Banana Jack, 5A, Screw, Black; Gender Pomona 50F1465
DOUBLE MINIATURE BANANA JACK, 5A, SCREW, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:1.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

DOUBLE MINIATURE BANANA JACK, 5A, SCREW, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:1.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1124-ND 2143-0 70197909 50F1465
Product Name Jacks, Plugs Jacks, Plugs Jack, Banana; Double Miniature Banana Jack; 1500 V (RMS); 5 A; Polycarbonate Double Miniature Banana Jack, 5A, Screw, Black; Gender Pomona
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data