Pomona Electronics Jacks, Plugs 2142-9

Description
Banana Jack Connector Miniature Turret White
Request a Quote Datasheet
Description
Banana Jack Connector Miniature Turret White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1961-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1961-ND
Jacks, Plugs 501-1961-ND
Banana Jack Connector Miniature Turret White

Banana Jack Connector Miniature Turret White

Buy Now Datasheet
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 5 A; Brass; Polycarbonate - 70197913 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 5 A; Brass; Polycarbonate
70197913
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 5 A; Brass; Polycarbonate 70197913
Gold Plated Finish, 5 A, Brass Body , Insulated Miniature Banana Jack Closed entry 2.64 mm (0.104) dia. jack. Mounts in panels up to 6.35 mm (0.250) thick. Nickel plated 8-32 hex nut and lockwasher included. Material: Brass. Finish: Gold plated Insulation: Polycarbonate. Rating: 1500 WVDC, 5 amps, +115°C. (+239°F). max.

Gold Plated Finish, 5 A, Brass Body , Insulated Miniature Banana Jack
Closed entry 2.64 mm (0.104) dia. jack. Mounts in panels up to 6.35 mm (0.250) thick. Nickel plated 8-32 hex nut and lockwasher included. Material: Brass. Finish: Gold plated Insulation: Polycarbonate. Rating: 1500 WVDC, 5 amps, +115°C. (+239°F). max.

Supplier's Site
Banana Jack, 5A, Turret, White; Gender Pomona - 94F1549 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 5A, Turret, White; Gender Pomona
94F1549
Banana Jack, 5A, Turret, White; Gender Pomona 94F1549
BANANA JACK, 5A, TURRET, WHITE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

BANANA JACK, 5A, TURRET, WHITE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:White; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1961-ND 70197913 94F1549
Product Name Jacks, Plugs Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 5 A; Brass; Polycarbonate Banana Jack, 5A, Turret, White; Gender Pomona
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-185292-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details